EN
  • EN
  • DE

LTM4642IY

Part No LTM4642IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5.5V 0.6 ~ 5.5V 4A, 4A 4.5V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Current - Output (Max) 4A, 4A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 56-BBGA Module
Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 56-BGA (11.25x9)
Base Product Number LTM4642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4642IY
Standard Package 168
Win Source Part Number 1072774-LTM4642IY
Ultra Librarian 3D Model Ultra Librarian LTM4642IY CAD Model

Description

The LTM4642IY is a high-performance, dual 4A or single 8A, step-down µModule (micromodule) DC/DC regulator from Analog Devices Inc. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components into a compact, surface-mount package. Designed to simplify the power supply design process for space-constrained applications, the LTM4642IY offers a highly efficient, reliable, and flexible solution for a variety of systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 4V to 14V input voltage range, making it suitable for a broad array of sources, including intermediate bus voltages and battery-powered applications.
  • Versatile Output Configurations: It can be configured to provide two independent 4A outputs or a single 8A output, offering design flexibility for different power needs.
  • High Efficiency: With integrated power FETs and an inductor, the LTM4642IY achieves high efficiency, which helps in reducing power loss and improving system performance.
  • Compact Design: The µModule technology encapsulates the components in a 9mm x 11.25mm x 4.92mm BGA package, saving precious board space and reducing the complexity of the power supply design.
  • Advanced Thermal Management: The device features over-temperature protection and operates reliably over a temperature range of -40°C to 125°C, ensuring performance in demanding environments.
  • Precise Regulation: The LTM4642IY provides precise output voltage regulation, which is critical for sensitive electronic loads.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 1.3MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Robust Protection Features: It includes overvoltage, overcurrent, and short-circuit protection, enhancing the reliability and longevity of the end application.

Applications

The LTM4642IY is well-suited for a wide range of applications, including but not limited to telecommunications, data communications, networking equipment, industrial systems, and distributed power architectures. Its high level of integration and ease of use make it an ideal choice for designers looking for a compact, efficient, and reliable power solution.

With the LTM4642IY, Analog Devices Inc. demonstrates its commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6181 $77.2362
4+ $31.6867 $126.7468
5+ $30.6965 $153.4825
7+ $29.7063 $207.9441
9+ $28.7161 $258.4449
12+ $25.7454 $308.9448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess