EN
  • EN
  • DE
  • IT

TMP821DR

Part No TMP821DR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description TWO-PHASE HALF-WAVE MOTOR PREDRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Low Side (2)
Interface Parallel
Applications Fan Controller
Operating Supply Voltage 4 V ~ 28 V
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270857-TMP821DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMP821
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP821DR CAD Model

Description

The TMP821DR is a state-of-the-art temperature sensor from Texas Instruments, renowned for its precision and reliability in a wide range of applications. This advanced sensor is designed to offer both digital and analog outputs, making it versatile for various system designs. Its compact form factor and surface-mount design make it an ideal choice for space-constrained applications.

Key Features

  • High Accuracy: The TMP821DR offers exceptional accuracy, ensuring precise temperature measurements that are critical for system performance and safety.
  • Dual Output: This sensor provides both digital (I2C/SMBus-compatible) and analog outputs, which allows for easy integration into different types of electronic systems.
  • Low Power Consumption: Designed for energy efficiency, the TMP821DR minimizes power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Temperature Range: It operates over a broad temperature range, which is ideal for environments that experience extreme temperature variations.
  • Programmable Resolution: The digital output resolution is programmable, allowing designers to optimize the sensor for their specific needs.

Applications

The TMP821DR is incredibly versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Medical Equipment
  • Environmental Monitoring
  • Automotive Systems

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Temperature Range -40°C to +125°C Output Type Digital and Analog Accuracy ±0.5°C (typical) Package 8-SOIC

With its robust design and flexible output options, the TMP821DR from Texas Instruments is an excellent choice for designers looking to incorporate precise temperature sensing into their systems. Its small size, high accuracy, and low power consumption make it an efficient and reliable solution for a multitude of temperature monitoring needs.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess