EN
  • EN
  • DE

DRV8305NEPHPRQ1

Part No DRV8305NEPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Multiphase
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Three-Phase BLDC, PMSM Motors
Supply Voltage (V) 4.4V ~ 45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810484-DRV8305NEPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8305NEPHPRQ1 CAD Model

Description

Product Overview: Texas Instruments DRV8305NEPHPRQ1

The DRV8305NEPHPRQ1 is a state-of-the-art gate driver from Texas Instruments, designed specifically for automotive applications. This robust integrated circuit (IC) is engineered to drive three-phase brushless DC (BLDC) motors, which are commonly used in a variety of automotive systems such as power steering, cooling fans, and pumps.

Key Features

  • Three-Phase Gate Driver: The DRV8305NEPHPRQ1 is capable of efficiently driving six N-channel MOSFETs, enabling high-performance control of a three-phase motor.
  • Integrated Buck Regulator: An onboard buck regulator provides a 1.5-A continuous output, which is essential for powering the microcontroller and other circuits within the application.
  • Current Sense Amplifiers: Three current sense amplifiers with adjustable gain are included for precise monitoring and control of the motor's phase currents.
  • Automotive-Qualified: Meeting the stringent requirements of the AEC-Q100 standard, this device is qualified for automotive applications, ensuring reliability and performance under harsh conditions.
  • Protection Features: The DRV8305NEPHPRQ1 comes with a suite of protection features, including overcurrent, overtemperature, undervoltage lockout, and charge pump undervoltage, which safeguard the IC and the motor system from potential damage.
  • SPI Interface: A serial peripheral interface (SPI) allows for detailed device configuration, diagnostics, and fault status reporting, providing greater control and monitoring capabilities.

Applications

The versatility and robustness of the DRV8305NEPHPRQ1 make it an ideal choice for a wide range of automotive applications. Its precise control and diagnostic features are particularly beneficial in systems where efficiency and reliability are paramount.

Package and Quality

The IC is available in a 48-pin HTQFP (High-temperature Quad Flat Package) which ensures a compact footprint while providing excellent thermal performance. With its automotive qualification, the DRV8305NEPHPRQ1 represents a reliable solution for designers looking to enhance the performance and safety of their automotive motor control systems.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6528 $53.2224
19+ $5.4587 $103.7153
29+ $5.2882 $153.3578
40+ $5.1176 $204.7040
51+ $4.9470 $252.2970
68+ $4.4352 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess