EN
  • EN
  • DE

LC898122AXA-VH

Part No LC898122AXA-VH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (6)
Interface I2C
Technology CMOS
Applications Image Stabilization
Current - Output 220mA
Supply Voltage (V) 2.6V ~ 3.6V
Voltage - Load 2.6V ~ 3.6V
Mounting Style SMD
Manufacturer Package 30-XFBGA, WLCSP
Supplier Device Package 30-WLCSP (2.6x2)
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812491-LC898122AXA-VH
Ultra Librarian 3D Model Ultra Librarian LC898122AXA-VH CAD Model

Description

ON Semiconductor LC898122AXA-VH Overview

The LC898122AXA-VH from ON Semiconductor is a cutting-edge, highly integrated solution designed for camera systems that require autofocus and optical image stabilization. This advanced actuator driver IC is specifically tailored for use in smartphone cameras, compact digital cameras, and video cameras, where precision and reliability are paramount for capturing high-quality images and videos.

Key Features

  • Integrated Digital Servo Controller: The LC898122AXA-VH comes with a built-in digital servo controller, providing precise control over autofocus and optical image stabilization functions. This feature ensures that camera systems can quickly and accurately adjust focus and stabilize images, resulting in sharp and clear photos and videos.
  • Advanced Hall Sensor Interface: This product supports advanced Hall sensor interfacing, enabling accurate position sensing for the lens actuator. The high sensitivity of the Hall sensors ensures precise control over the lens position, which is crucial for autofocus accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, the LC898122AXA-VH minimizes power consumption, making it ideal for battery-powered devices. This helps to extend the battery life of portable camera systems, allowing users to capture more images and videos on a single charge.
  • Compact Packaging: The compact LGA packaging of the LC898122AXA-VH makes it suitable for integration into space-constrained camera modules. Its small footprint allows for more room for other critical components or for reducing the overall size of the camera system.
  • High-Speed I2C Interface: Equipped with a high-speed I2C interface, the LC898122AXA-VH ensures fast communication with the host processor. This enables quick configuration and control of the autofocus and optical image stabilization functions, enhancing the responsiveness of the camera system.

Applications

The LC898122AXA-VH is versatile and can be used across various applications where image quality is a priority. Its primary applications include:

  • Smartphone cameras
  • Compact digital cameras
  • Video cameras
  • Other imaging systems requiring autofocus and optical image stabilization

With its robust feature set and high level of integration, the LC898122AXA-VH from ON Semiconductor is an outstanding choice for manufacturers looking to enhance the imaging capabilities of their camera products.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4001 $60.0025
59+ $1.9693 $116.1887
91+ $1.9081 $173.6371
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess