EN
  • EN
  • DE

TMP451AQDQWRQ1

Part No TMP451AQDQWRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP SENSOR / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 1.7V ~ 3.6V
Resolution 12 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WFDFN
Supplier Device Package 8-WSON (2x2.5)
Base Product Number TMP451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP451AQDQWRQ1DKR,296-TMP451AQDQWRQ1CT,296-TMP451AQDQWRQ1TR
Standard Package 3,000
Win Source Part Number 982490-TMP451AQDQWRQ1
Ultra Librarian 3D Model Ultra Librarian TMP451AQDQWRQ1 CAD Model

Description

Product Overview: TMP451AQDQWRQ1 by Texas Instruments

The TMP451AQDQWRQ1 is a high-precision temperature sensor from Texas Instruments, designed specifically for automotive and industrial applications. This device offers an optimal combination of accuracy, power efficiency, and ease of use, making it a preferred choice for system temperature monitoring and control.

Key Features

  • Accuracy: The TMP451AQDQWRQ1 boasts a high degree of accuracy, with a typical accuracy of ±1°C over the temperature range of -40°C to 125°C and ±1.5°C over the full range of -40°C to 150°C.
  • Resolution: It offers a high-resolution measurement with a 0.0625°C resolution, which allows for fine-grained temperature monitoring.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current of 5.5 µA (typical) in shutdown mode, which helps to conserve power in battery-operated systems.
  • Communication Interface: The sensor utilizes a two-wire SMBus/I2C-compatible serial interface, which simplifies integration into existing systems.
  • Programmable Alert Function: It includes a programmable ALERT output that can be configured for thermostat operation, enabling active system thermal management.
  • Quality and Reliability: As part of Texas Instruments' automotive-grade product offerings, this sensor meets the stringent quality and reliability standards required for use in harsh automotive environments.

Applications

The TMP451AQDQWRQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive systems such as engine control units (ECUs), infotainment, and HVAC systems.
  • Industrial systems including PLCs, inverters, and server rack monitoring.
  • Consumer electronics where precise temperature control is crucial, such as in smart thermostats or battery management systems.

Package and Quality

The TMP451AQDQWRQ1 is available in a compact, 8-pin WSON package, enabling its use in space-constrained applications. It is qualified for automotive applications and is AEC-Q100 certified, ensuring performance and reliability in automotive-grade installations.

With its robust feature set and proven reliability, the TMP451AQDQWRQ1 from Texas Instruments is an excellent choice for designers looking to implement accurate temperature sensing in their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2874 $51.4960
95+ $1.0563 $100.3485
150+ $1.0233 $153.4950
205+ $0.9903 $203.0115
265+ $0.9573 $253.6845
350+ $0.8583 $300.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,997 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess