EN
  • EN
  • DE

1SMB3EZ5.6

Part No 1SMB3EZ5.6
Manufacturer Panjit
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157554-1SMB3EZ5.6
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SMB3EZ5.6 CAD Model

Description

The 1SMB3EZ5.6 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It is part of the 1SMB series, known for its robust performance and reliability.

Applications

  • Power supplies: Protection against voltage surges and transients.
  • Data lines: Safeguarding data transmission lines from ESD.
  • Automotive electronics: Protecting automotive control units (ECUs) from voltage spikes.
  • Industrial equipment: Ensuring reliable operation of industrial control systems.
  • Consumer electronics: Protecting sensitive components in TVs, audio equipment, and other consumer devices.

Features

  • Unidirectional TVS Diode: Designed to suppress positive voltage transients.
  • Low clamping voltage: Provides efficient overvoltage protection.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • High surge capability: Withstands high surge currents without degradation.
  • SMB package: Compact surface-mount package for easy integration.

Benefits

  • Enhanced protection: Shields sensitive components from voltage transients.
  • Improved reliability: Extends the lifespan of electronic devices.
  • Reduced downtime: Minimizes equipment failures due to voltage surges.
  • Compact design: Allows for space-saving implementation on PCBs.
  • Cost-effective: Provides reliable protection at a reasonable cost.

Additional Details

The 1SMB3EZ5.6 has a stand-off voltage of 5.6V. It has a peak pulse power dissipation rating that depends on the pulse duration. The SMB package facilitates easy surface mounting. Datasheets from Panjit contain detailed specifications, including the clamping voltage, reverse standoff voltage, peak pulse current, and operating temperature range. Referencing the datasheet is crucial for proper application and to ensure the diode meets the specific protection requirements of the circuit. This TVS diode is critical for ensuring the long-term reliability and stability of electronic equipment operating in environments prone to voltage transients.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess