EN
  • EN
  • DE

TMP303CDRLT

Part No TMP303CDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP RANGE MONITOR SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 60°C
Accuracy ±1°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Supply Voltage - Operating 1.4 V to 3.6 V
Operating Supply Current 4μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 1110045-TMP303CDRLT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TMP303CDRLT CAD Model

Description

Product Overview: TMP303CDRLT by Texas Instruments

The TMP303CDRLT is a state-of-the-art temperature switch from Texas Instruments, designed to provide precise temperature monitoring and control in a wide range of applications. This compact and efficient device is part of the TMP303 series, which is well-known for its reliability and performance in temperature-sensitive systems.

The TMP303CDRLT offers a simple yet highly effective solution for temperature regulation. It features a factory-calibrated temperature switch that triggers an output when the ambient temperature crosses a predetermined threshold. This makes it an ideal component for system protection, ensuring that devices operate within safe temperature ranges and helping to prevent thermal damage.

Key Features:

  • Accuracy: The device boasts a high degree of accuracy, which is crucial for maintaining optimal performance in sensitive electronics.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered and portable applications where power efficiency is essential.
  • Programmable Temperature Limits: Users can set custom temperature limits according to the specific needs of their application, providing flexibility and precision in temperature control.
  • Small Form Factor: The TMP303CDRLT comes in a compact SOT-563 package, allowing it to fit into tight spaces and making it an excellent choice for space-constrained designs.

Applications:

The TMP303CDRLT is versatile and can be used across various industries and applications, including:

  • Consumer Electronics: Protects devices such as smartphones and laptops from overheating.
  • Industrial Systems: Monitors temperature in machinery and equipment to ensure safe operation.
  • Automotive Electronics: Provides temperature feedback in vehicles to prevent system failures due to extreme temperatures.
  • Telecommunications: Ensures optimal operating temperatures in networking hardware to maintain performance and reliability.

Overall, the TMP303CDRLT from Texas Instruments is an excellent choice for designers and engineers looking for a reliable, accurate, and easy-to-use temperature switch. Its programmable features, combined with its low power consumption and small footprint, make it a versatile solution for a multitude of temperature monitoring applications.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 5DEGC ACT HI SOT23-5
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3748 $54.9920
90+ $1.1281 $101.5290
140+ $1.0928 $152.9920
190+ $1.0576 $200.9440
245+ $1.0223 $250.4635
330+ $0.9166 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess