EN
  • EN
  • DE

SM72480SD-125

Part No SM72480SD-125
Manufacturer National Semiconductor (TI)
Catalog Temperature Sensors - Thermostats - Solid State
Description SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1251112-SM72480SD-125
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM72480SD-125 CAD Model

Description

The SM72480SD-125 is a highly integrated single-chip solar panel optimizer from Texas Instruments (formerly National Semiconductor). Designed for use in photovoltaic (PV) systems, it optimizes the power output of individual solar panels, maximizing energy harvesting and improving overall system efficiency. This device addresses challenges such as shading, panel mismatch, and aging, ensuring each panel contributes its maximum potential power to the system.

Applications

  • Solar Panel Optimization: Maximizes power output from individual solar panels in PV arrays.
  • Residential Solar Systems: Improves energy harvesting in home solar installations, even with partial shading.
  • Commercial Solar Systems: Enhances the efficiency of large-scale solar farms, reducing energy losses due to panel variations.
  • Rooftop Solar Installations: Optimizes power generation in rooftop solar systems, where shading and panel orientation can vary.
  • Solar Street Lighting: Enhances the performance of solar-powered streetlights by optimizing the energy harvesting from the solar panel.

Features

  • Maximum Power Point Tracking (MPPT): Implements advanced MPPT algorithms to extract the maximum power from each solar panel.
  • Panel-Level Monitoring: Provides real-time monitoring of individual panel performance, allowing for early detection of faults or degradation.
  • Integrated DC-DC Converter: Incorporates a high-efficiency DC-DC converter to optimize the voltage and current levels for the inverter.
  • Wide Input Voltage Range: Supports a wide range of solar panel voltages, making it compatible with various panel types.
  • Overvoltage Protection: Includes built-in overvoltage protection to safeguard the device and the solar panel.
  • Overcurrent Protection: Prevents damage from excessive current flow.
  • Overtemperature Protection: Shuts down the device in case of overheating.

Benefits

  • Increased Energy Yield: Maximizes the energy harvested from solar panels, leading to higher overall system output.
  • Improved System Efficiency: Reduces energy losses due to panel mismatch, shading, and aging, resulting in a more efficient PV system.
  • Enhanced Reliability: Protects solar panels from damage due to overvoltage, overcurrent, and overtemperature conditions.
  • Simplified Installation: Integrates multiple functions into a single chip, reducing the number of external components required.
  • Remote Monitoring: Enables remote monitoring of individual panel performance, facilitating proactive maintenance and troubleshooting.

The SM72480SD-125 works by continuously tracking the maximum power point (MPP) of each solar panel. It does this by adjusting the voltage and current of the panel to find the point at which it delivers the most power. The integrated DC-DC converter then converts the panel's output voltage to a level that is compatible with the inverter. This ensures that the inverter receives the maximum amount of power from the solar panels, even under varying conditions. The device communicates panel-level performance data, allowing for remote monitoring and analysis of system performance. This feature enables proactive maintenance and troubleshooting, ensuring the long-term reliability and efficiency of the solar installation. This highly integrated solar panel optimizer significantly enhances the efficiency and reliability of solar energy systems.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8365 $64.2775
80+ $1.5073 $120.5840
120+ $1.4599 $175.1880
165+ $1.4126 $233.0790
215+ $1.3652 $293.5180
285+ $1.2243 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess