EN
  • EN
  • DE

TC651ACVUA

Part No TC651ACVUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Microchip Technology
Package Tube
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±3°C
Output Active Low
Output Function /Fault, /OverTemp, PWM
Selectable Hysteresis No
Features Automatic Fan Shutdown, Fan Controller
Voltage - Supply 2.8 V ~ 5.5 V
Current - Supply 50µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC651
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345243-TC651ACVUA
Ultra Librarian 3D Model Ultra Librarian TC651ACVUA CAD Model

Description

Microchip Technology TC651ACVUA – Versatile Thermal Management Solution

The TC651ACVUA is an advanced thermal management device from Microchip Technology, designed to deliver precision temperature monitoring and fan control. This compact and efficient solution is ideal for a variety of applications, including personal computers, office electronics, and telecommunications equipment, where maintaining optimal thermal conditions is crucial for performance and longevity.

Key Features

  • Integrated Temperature Sensor: The TC651ACVUA comes with a built-in temperature sensor that ensures accurate readings for real-time thermal monitoring.
  • Variable Speed Fan Control: Its PWM (Pulse Width Modulation) fan control allows for variable fan speeds, enabling quiet operation and reduced energy consumption when full cooling power is not required.
  • Over-temperature Protection: The device offers a protective feature that automatically shuts down the fan in case of over-temperature conditions, preventing potential damage to the system.
  • Low Power Consumption: Designed to be energy-efficient, the TC651ACVUA helps maintain a low power footprint for your system.
  • Compact Package: Available in a small 8-pin MSOP (Mini Small Outline Package), it is suitable for space-constrained applications.

Technical Specifications

  • Supply Voltage: 3.0V to 5.5V
  • Fan Speed Control: Linear or PWM
  • Temperature Range: -40°C to +125°C
  • Output: Open-drain
  • Package Type: 8-pin MSOP

With its robust feature set, the TC651ACVUA from Microchip Technology is a reliable and adaptable solution for managing system temperatures. Its precise control mechanisms ensure that your electronics operate within their optimal thermal range, enhancing performance and extending product life. Whether you're developing a new system or upgrading an existing one, the TC651ACVUA provides a sophisticated approach to thermal management that is both effective and economical.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess