EN
  • EN
  • DE

LM26LVCISDX-120/NOPB

Part No LM26LVCISDX-120/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 120DEGC OPN DRN 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat 120°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2.2x2.5)
Family Name LM26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44271-2, LM26LVCISDX-120-ND, LM26LVCISDX-120, 296-44271-1, -296-44271-1-ND, 296-44271-6, LM26LVCISDX-120/NOPB-ND, -LM26LVCISDX, -296-44271-1
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877235-LM26LVCISDX-120/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26LVCISDX-120/NOPB CAD Model

Description

The LM26LVCISDX-120/NOPB is a precision, low-voltage, low-power temperature switch from Texas Instruments designed to maintain the system within a specific temperature range. This device is particularly well-suited for battery-powered and portable applications due to its low operating voltage range and minimal power consumption.

Key Features

  • Accuracy: The device offers a high degree of accuracy with a factory-calibrated temperature threshold, ensuring reliable operation for sensitive applications.
  • Voltage Range: It operates over a wide voltage range, from 1.6V to 5.5V, making it versatile for various circuit designs and compatible with many types of digital systems.
  • Low Power: With its low quiescent current, the LM26LVCISDX-120/NOPB is optimized for energy efficiency, which is crucial for extending the battery life of portable devices.
  • Output Type: It features an open-drain output, providing flexibility in interfacing with other components and allowing for the direct connection to a microcontroller or other logic circuitry.
  • Temperature Range: The device is operational over an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Packaging: Housed in a small, surface-mount, X2SON package, the LM26LVCISDX-120/NOPB is ideal for space-constrained applications.

Applications

This temperature switch is designed to serve a broad array of applications, including but not limited to:

  • Portable Electronics
  • Battery Management Systems
  • Industrial Equipment Monitoring
  • Environmental Monitoring Systems
  • Computer Peripherals
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM26LVCISDX-120/NOPB is no exception. It comes with the assurance of being produced by an industry leader in semiconductor manufacturing, designed to meet rigorous standards and ensuring consistent performance across various conditions.

With its precise temperature switching capabilities and robust design, the LM26LVCISDX-120/NOPB is an excellent choice for designers who require a reliable thermal management solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Lowest to $1.8619
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess