EN
  • EN
  • DE

HS1100

Part No HS1100
Manufacturer TE Connectivity
Catalog Moisture Sensors, Humidity
Description SENSOR HUMIDITY 5V CAPAC 2% MOD / Humidity 1 ~ 99% RH Capacitance ±2% RH 5 s Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Humidity, Moisture Sensors
Mfr TE Connectivity
Product Status Obsolete
Sensor Type Humidity
Humidity Range 1 ~ 99% RH
Output Type Capacitance
Output 180pF @ 55%RH
Accuracy ±2% RH
Response Time 5 s
Sensitivity 0.34pF/%RH
Voltage - Supply 5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C
Package / Case Housed Sensor
Base Product Number HS11
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 873880-HS1100
Ultra Librarian 3D Model Ultra Librarian HS1100 CAD Model

Description

The HS11 809551 is a humidity sensor designed for accurate and reliable measurement and is manufactured by TE Connectivity.

  • Voltage Supply: 5V
  • Humidity Range: 1% to 99% RH
  • Output Type: Capacitance
  • Output: 180pF @ 55% RH
  • Sensitivity: 0.34pF/%RH
  • Response Time: 5 seconds
  • Mounting: Surface Mountable
  • Temperature Range: -40°C to 100°C
  • Product Status: Obsolete
  • Standard Package: 50 pieces

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
HPP845E034R4 TE Connectivity / Measurement Specialties Board Mount Humidity Sensors I.C 20D RH/T B400 DIGITAL datasheet, inventory, & pricing.
Lowest to $2.4448
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Honeywell
Humidity, Moisture Sensors
Need more? Email Us
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,513 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess