EN
  • EN
  • DE

TMP303FDRLR

Part No TMP303FDRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 80DEG ACT HI SOT563-6 / Thermostat 80°C Active High Push-Pull SOT-5X3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 80°C
Accuracy ±1°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 4µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP303
Standard Package 4,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937092-TMP303FDRLR
Ultra Librarian 3D Model Ultra Librarian TMP303FDRLR CAD Model

Description

Introducing the TMP303FDRLR Temperature Switch from Texas Instruments

The TMP303FDRLR is a highly precise and reliable temperature switch designed by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced component is engineered to provide over-temperature monitoring in a compact and efficient package. Suitable for a broad range of applications, the TMP303FDRLR is an ideal choice for designers looking to maintain thermal safety and performance in their electronic systems.

Key Features

  • Accuracy: The TMP303FDRLR boasts an impressive accuracy of ±1°C, ensuring precise temperature monitoring and control for critical applications.
  • Operating Range: With an operating temperature range from -40°C to +125°C, it is versatile enough to be used in a variety of environments, from industrial to consumer electronics.
  • Low Power Consumption: Designed for power-sensitive applications, this temperature switch operates with a very low quiescent current, typically 9 µA, minimizing the impact on overall system power budgets.
  • Programmable Temperature Limits: Users can set over-temperature limits to cater to the specific needs of their application, providing flexibility and enhanced protection.
  • Output Configuration: The device features an open-drain output, which allows for easy interfacing with other components and systems.
  • Small Form Factor: Housed in a tiny SOT-6 package, the TMP303FDRLR is ideal for space-constrained applications without sacrificing performance.

Applications

The TMP303FDRLR is suitable for a variety of applications across multiple industries. It is commonly used in:

  • Portable Electronics
  • Battery Management Systems
  • Industrial Controls
  • Computing Hardware
  • Telecommunications Equipment

Reliability and Support

As with all Texas Instruments products, the TMP303FDRLR is backed by TI's commitment to quality and reliability. Customers can also access comprehensive technical support and resources, including datasheets, application notes, and design tools, to facilitate seamless integration into their projects.

Whether it's protecting against overheating in compact consumer gadgets or ensuring safe operation in robust industrial systems, the TMP303FDRLR from Texas Instruments offers a high-performance temperature switching solution that designers can trust.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 5DEGC ACT HI SOT23-5
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3241 $52.9640
95+ $1.0864 $103.2080
145+ $1.0525 $152.6125
200+ $1.0185 $203.7000
255+ $0.9846 $251.0730
340+ $0.8827 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess