EN
  • EN
  • DE

MCP9504PT-005E/OT

Part No MCP9504PT-005E/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 5DEGC ACT HI SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201575-MCP9504PT-005E/OT
Manufacturer Microchip Technology
Category Sensors, Transducers -Temperature Sensors- Thermostats - Solid State
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Trip Temperature Threshold Cold
Switching Temperature 5°C
Output Function UnderTemp
Selectable Hysteresis Yes
Voltage - Supply 3 V ~ 6 V
Current - Supply 25µA
Ultra Librarian 3D Model Ultra Librarian MCP9504PT-005E/OT CAD Model

Description

Microchip MCP9504PT-005E/OT Temperature Sensor

The MCP9504PT-005E/OT is a high-precision temperature sensor from Microchip Technology, designed to offer reliable and accurate temperature measurement in a wide range of applications. This sensor is a part of the MCP9504 series, which is known for its exceptional performance in temperature monitoring tasks.

The MCP9504PT-005E/OT operates over a temperature range of -40°C to +125°C, providing the versatility needed for diverse operating conditions. It has a temperature accuracy of ±0.5°C, ensuring precise readings for critical applications where temperature control is vital.

This sensor comes in a 5-pin SOT-23 package, which is both space-saving and suitable for automated assembly processes, making it an excellent choice for compact designs. The small footprint of the SOT-23 package allows for integration into various electronic systems without compromising on space.

One of the key features of the MCP9504PT-005E/OT is its linear active thermistor IC, which provides a voltage output that is linearly proportional to the temperature. This analog output can be easily interfaced with analog-to-digital converters (ADCs), microcontrollers, or other monitoring devices, simplifying the design process and reducing the need for complex calculations.

The device also boasts a low operating current, which makes it ideal for battery-powered or energy-sensitive applications. This feature ensures that the sensor can be used in portable devices or remote sensing applications without significantly impacting the overall power consumption.

In terms of performance, the MCP9504PT-005E/OT is engineered for stability and reliability, with a design that minimizes the effects of environmental factors on temperature measurement. This makes it suitable for industrial controls, consumer electronics, HVAC systems, and other applications where consistent and dependable temperature sensing is required.

Overall, the MCP9504PT-005E/OT from Microchip Technology is a well-rounded temperature sensor that combines accuracy, compactness, and energy efficiency, making it a top choice for designers and engineers looking to incorporate precise temperature monitoring into their projects.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess