Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Filter Type Continuous Low Pass
Frequency - Cutoff or Center 25kHz
Number of Filters 2
Filter Order 2nd
Voltage - Supply 4.74V ~ 16V, ±2.37V ~ 8V
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MAX270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 36
Win Source Part Number 1171409-MAX270EWP+
Ultra Librarian 3D Model Ultra Librarian MAX270EWP+ CAD Model

Description

The MAX270EWP+ is a high-performance, programmable, dual, 8th-order, lowpass, switched-capacitor filter from Maxim Integrated designed for precision filtering applications. This versatile component is well-suited for a range of uses, including signal processing, data acquisition, anti-aliasing filters, and various communication systems. Its flexibility and high-quality filtering capabilities make it an excellent choice for engineers and designers looking to enhance their electronic designs.

Key Features

  • Programmable Frequency Range: The MAX270EWP+ offers a wide programmable frequency range, allowing users to tailor the filter to their specific needs.
  • Dual 8th-Order Filters: The dual-channel configuration with 8th-order filters ensures precise filtering with steep roll-off characteristics.
  • Low Distortion: With its low distortion performance, the MAX270EWP+ ensures signal integrity is maintained through the filtering process.
  • Easy Integration: The filter comes in a compact 20-pin SOIC package, making it easy to integrate into various circuit designs.

Applications

  • Signal Processing Systems
  • Data Acquisition Systems
  • Anti-Aliasing for ADCs
  • Communication Devices
  • Audio and Video Equipment

Technical Specifications

  • Supply Voltage: The device operates on a single 5V supply.
  • Dynamic Range: It features an excellent dynamic range, making it suitable for handling a wide variety of signals.
  • Temperature Range: The MAX270EWP+ is designed to operate over an extended industrial temperature range.

The Maxim Integrated MAX270EWP+ stands out for its precision and programmability, providing designers with a reliable and versatile solution for their filtering needs. Whether it's for professional audio equipment, sophisticated communication systems, or high-precision instrumentation, the MAX270EWP+ delivers performance that can help achieve the desired signal quality and integrity.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 20KHZ LOWPASS 16SOIC
Lowest to $18.2799
ECAD model for LTC1062CSW#TRPBF
Analog Devices Inc.
IC FILTER 50KHZ SWITCHED 28SSOP
Lowest to $21.7183
ECAD model for LTC1068IG#TRPBF
Analog Devices Inc.
IC FILTER 35KHZ SWITCHED 20SOIC
Need more? Email Us
ECAD model for LTC1061CSW#PBF
Analog Devices Inc.
IC FILTER 7KHZ ELLIPTIC 14DIP
Need more? Email Us
ECAD model for LTC1164-8CN
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Texas Instruments
IC QUAD FILTR FOR D-S MOD 40VQFN
Lowest to $4.2806
ECAD model for AMC1210IRHAR
Texas Instruments
IC QUAD FILTR FOR D-S MOD 40VQFN
Lowest to $7.9182
ECAD model for AMC1210IRHAT
Analog Devices Inc.
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for LTC1065CSW#TRPBF
Linear Technology
Active RC, 4th Order Lowpass Filter Family | IC FILTER 256KHZ LOWPASS 16SSOP
Lowest to $24.9275
ECAD model for LTC1563-2IGN

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention