EN
  • EN
  • DE
  • IT

TMP300AIDCK

Part No TMP300AIDCK
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC RES-PROG TEMP SWITCH SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Supply Voltage - Operating 1.8 V to 18 V
Operating Supply Current 110μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 372584-TMP300AIDCK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP300AIDCK CAD Model

Description

Overview of Texas Instruments TMP300AIDCK

The Texas Instruments TMP300AIDCK is a versatile and precise temperature switch that provides a reliable solution for temperature monitoring and control in various applications. Designed with advanced semiconductor technology, this temperature switch is suitable for systems that require an accurate response to thermal events.

Key Features

  • Adjustable Temperature Threshold: The TMP300AIDCK offers an adjustable trip point from -40°C to +125°C, allowing users to set the desired temperature threshold for their specific application needs.
  • Low Power Consumption: With a quiescent current of just 35 µA, this device is ideal for power-sensitive applications, such as battery-powered devices and energy-efficient systems.
  • High Accuracy: The device features a tight temperature hysteresis of 5°C, ensuring precise temperature control and reducing the likelihood of false triggering.
  • Wide Operating Voltage Range: The TMP300AIDCK operates over a wide voltage range of 1.4V to 5.5V, making it versatile for use in a variety of electronic circuits.
  • Compact SC70 Package: The small 6-pin SC70 package is space-efficient, perfect for applications with limited PCB real estate.
  • Output Configuration: It offers an open-drain output, which allows for simple interfacing with other components and flexibility in the design of the control circuitry.

Applications

The TMP300AIDCK is well-suited for a broad range of applications, including:

  • System thermal protection
  • Battery management
  • Environmental monitoring and control systems
  • Industrial equipment
  • Consumer electronics
  • Portable and handheld devices

Quality and Reliability

As with all Texas Instruments products, the TMP300AIDCK is manufactured to high standards of quality and reliability. It is designed to withstand harsh operating conditions while maintaining its performance, ensuring long-term reliability for critical applications.

In summary, the TMP300AIDCK from Texas Instruments is a high-performance temperature switch that offers precision, versatility, and reliability for a wide array of temperature monitoring and control applications.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess