EN
  • EN
  • DE
  • IT

CD74HCT367M96

Part No CD74HCT367M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High-Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160389-CD74HCT367M96
Manufacturer Homepage www.ti.com
Family Name CD74HCT367
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT367M96 CAD Model

Description

Product Overview: CD74HCT367M96

The CD74HCT367M96 is a high-speed CMOS logic hex non-inverting buffer and line driver designed to be used in applications requiring high noise immunity and low power consumption. Manufactured by Texas Instruments, this device features six independent buffers with 3-state outputs that provide the capability to drive bus lines or buffer memory address registers. Its robust design and advanced technology make it an ideal choice for interfacing with bus lines in a wide range of digital applications.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL logic levels.
  • High Output Current: -32mA / 32mA, providing sufficient drive capability.
  • Operating Temperature Range: -55°C to 125°C, ensuring reliability in various environmental conditions.
  • Package: The CD74HCT367M96 comes in a SOIC-16 package, which is suitable for surface-mount technology (SMT).
  • Pin Count: A total of 16 pins for easy integration into circuits.
  • Logic Family: HCT, which signifies the high-speed CMOS technology with TTL compatibility.

Applications

The versatility of the CD74HCT367M96 allows it to be utilized in a multitude of applications, including but not limited to:

  • Bus driving for memory address registers
  • Buffering for data transmission lines
  • Control systems
  • Industrial automation
  • Communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HCT367M96 is no exception, as it is produced under stringent quality control measures. It also adheres to the industry's standards for electronic components, ensuring consistent performance and longevity.

Environmental Compliance

The CD74HCT367M96 is RoHS compliant, meaning it meets the European Union's directive on the restriction of hazardous substances. This compliance ensures that the product is environmentally friendly and safe for use in electronic equipment.

Conclusion

With its high-speed performance, low power consumption, and 3-state output capability, the CD74HCT367M96 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for their digital interfacing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4487 $51.6005
275+ $0.3682 $101.2550
425+ $0.3567 $151.5975
580+ $0.3452 $200.2160
750+ $0.3337 $250.2750
1,005+ $0.2991 $300.5955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess