EN
  • EN
  • DE

TMP175

Part No TMP175
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Digital Temperature Sensor with Two-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270785-TMP175
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP175 CAD Model

Description

Product Overview: TMP175 from Texas Instruments

The TMP175 by Texas Instruments is a high-precision digital temperature sensor designed for a wide range of applications, including industrial, consumer, and personal electronics. This sensor provides a complete temperature monitoring system in a small SOT23-6 package, making it an ideal choice for space-constrained applications.

Key Features

  • Accuracy: The TMP175 offers an impressive accuracy of ±1°C over a temperature range of -40°C to +125°C, ensuring reliable readings for critical applications.
  • Digital Interface: It features a two-wire, I2C-compatible serial interface, allowing multiple devices to be controlled over the same bus. This simplifies integration and reduces wiring complexity.
  • Programmable Resolution: Users can configure the resolution of the TMP175 between 9 and 12 bits, providing a balance between measurement resolution and conversion time to suit various requirements.
  • Low Power Consumption: The device operates with a supply voltage from 2.7V to 5.5V and features a low quiescent current, making it suitable for battery-powered applications.
  • Extended Temperature Range: The TMP175 is operational over a wide temperature range, accommodating extreme environments that many other sensors cannot handle.

Applications

  • Environmental monitoring and HVAC systems
  • Thermal management within electronic systems
  • Battery management systems
  • Data communication equipment
  • Medical and laboratory instrumentation

Additional Benefits

The TMP175 also includes features such as a programmable alert function, which allows the sensor to signal the host controller when the temperature exceeds user-defined limits. This proactive alerting feature is invaluable for systems that require immediate response to prevent overheating or to maintain specific temperature conditions.

With its combination of accuracy, flexibility, and ease of use, the TMP175 from Texas Instruments is an excellent choice for designers looking to add temperature monitoring and control to their systems. Its robust design and advanced features ensure precise temperature measurement and control in a variety of settings.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0641 $51.6025
60+ $1.6937 $101.6220
92+ $1.6407 $150.9444
126+ $1.5878 $200.0628
163+ $1.5349 $250.1887
219+ $1.3761 $301.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess