EN
  • EN
  • DE

SRF10200CT

Part No SRF10200CT
Manufacturer Gaomi Xinghe Electronics Co., Ltd.
Catalog Electronic Wholesale
Description SCHOTTKY BARRIER RECTIFIER Reverse Voltage - 20 to 200 Volts Forward Current - 10.0Amperes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gaomi Xinghe Electronics Co., Ltd.
Win Source Part Number 1258749-SRF10200CT
Manufacturer Homepage www.sddzg.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRF10200CT CAD Model

Description

The SRF10200CT is a Schottky Barrier Rectifier manufactured by Gaomi Xinghe Electronics Co., Ltd. It's designed for high-frequency rectification in a variety of power applications. Schottky rectifiers are known for their low forward voltage drop and fast switching speeds, making them suitable for improving efficiency in power supplies and other circuits.

Applications:

  • Switching power supplies: Used as output rectifiers to convert AC voltage to DC voltage with high efficiency.
  • Freewheeling diodes: Providing a path for current in inductive circuits when a switching device is turned off.
  • Reverse polarity protection: Preventing damage to circuits due to incorrect polarity connections.
  • Solar panel bypass diodes: Protecting solar cells from overheating and damage.
  • LED lighting: Efficiently rectifying AC voltage for LED drivers.

Features:

  • Schottky barrier diode: Offers low forward voltage drop and fast switching speeds.
  • High surge current capability: Can withstand high surge currents without damage.
  • Low reverse leakage current: Minimizes power loss due to reverse current leakage.
  • High operating frequency: Suitable for high-frequency switching applications.
  • Low forward voltage drop (Vf): Reduces power dissipation and improves efficiency.
  • Pb−free lead finish: Compliant with RoHS environmental standards.

Benefits:

  • Improved efficiency: Low forward voltage drop reduces power dissipation, improving efficiency.
  • Reduced heat generation: Lower power dissipation results in less heat generation, simplifying thermal management.
  • Faster switching speeds: Enables high-frequency operation and reduces switching losses.
  • Enhanced reliability: High surge current capability ensures robust operation in demanding environments.
  • Simplified design: Easy to integrate into existing power electronic designs.

The SRF10200CT typically features a voltage rating of 200V and a forward current rating of 10A (5A per diode, as it's likely a dual diode configuration - Common Cathode). The low forward voltage drop minimizes conduction losses, while the fast switching speed reduces switching losses, resulting in overall high efficiency. The high surge current capability ensures that the rectifier can withstand transient current spikes, enhancing its robustness and reliability.

This rectifier is often available in a TO-220 package, allowing for easy mounting and heat sinking. The low reverse leakage current also helps to improve efficiency by minimizing power loss due to reverse current flow. The SRF10200CT is a good choice for designers seeking a high-performance and reliable Schottky rectifier for demanding power applications.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess