EN
  • EN
  • DE

TN2106N3-G

Part No TN2106N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 300mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 2.5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Power Dissipation (Maximum) 740mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271465-TN2106N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN2106N3-G CAD Model

Description

Product Overview: Microchip Technology's TN2106N3-G

The TN2106N3-G, by Microchip Technology, is a robust N-Channel Enhancement Mode Field Effect Transistor (FET) designed for high-performance switching applications. This component is part of Microchip's extensive range of power management solutions, tailored to meet the demands of modern electronic devices.

Key Features

  • Voltage Rating: The TN2106N3-G operates with a drain-source voltage (Vdss) of 60V, making it suitable for a wide range of applications that require high voltage handling capabilities.
  • Current Handling: With a continuous drain current (Id) of 210 mA, this transistor can handle significant current, ensuring reliable operation in power-intensive applications.
  • Low On-Resistance: The low on-resistance (Rds(on)) of the TN2106N3-G ensures efficient operation by minimizing power loss, which is crucial for battery-powered devices.
  • High-Speed Switching: Designed for fast switching, the TN2106N3-G can operate at higher frequencies, which is essential for power regulators, DC-DC converters, and other power management circuits.
  • Thermal Performance: The TO-92 package offers good thermal performance, ensuring the device operates within its temperature range even under high power conditions.

Applications

The TN2106N3-G is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Modules
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TN2106N3-G is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust design and proven performance, the TN2106N3-G is an ideal choice for designers looking for a reliable N-Channel FET.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2399 $61.9950
100+ $1.1600 $116.0000
155+ $1.1200 $173.6000
225+ $1.0400 $234.0000
290+ $1.0000 $290.0000
365+ $0.9600 $350.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess