Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Sharp Microelectronics
Package Tape & Reel
Product Status Active
Sensing Distance 0.043" (1.1mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 30 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 35 V
Response Time 50µs, 50µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD
Base Product Number GP1S196
Standard Package 5,000 pcs
MSL Level 5 (48 Hours)
HTSUS 0000.00.0000
Win Source Part Number 137608-GP1S196HCPSF
Ultra Librarian 3D Model Ultra Librarian GP1S196HCPSF CAD Model

Description

The 137608-GP1S196HCPSF is an active photointerrupter with a slot type and transistor output from Sharp Microelectronics. It comes in a tape and reel package of 5,000 pieces. The response time of the photointerrupter is 50µs, and it has a voltage breakdown of 35V. The maximum collector current is 20mA, and the maximum forward current is 30mA. The output configuration is a phototransistor, and the sensing method is through-beam. The sensing distance is 0.043" (1.1mm). The 137608-GP1S196HCPSF is a surface mount component with a temperature range of -25°C to 85°C. The photointerrupter is commonly used in applications that require interruption detection.

You May Also Be Interested in

Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
ECAD model for EE-SX1107-1
Rohm Semiconductor
SENSOR OPT SLOT MODULE
Lowest to $0.2593
ECAD model for RPI-222N1
Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
ECAD model for EE-SX951-W 1M
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
ECAD model for OPB847
ON Semiconductor
CMOS IMAGE SENSOR, 4K/ 8 MP RGB,
Need more? Email Us
ECAD model for AR0822NPSC10SMTA0-DP
Everlight Electronics Co Ltd
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.122" (3.1mm) Phototransistor Slotted Module
Need more? Email Us
ECAD model for ITR9803
ON Semiconductor
IC IMAGE SENSOR LUPA3000 369PGA
Need more? Email Us
ECAD model for NOIL1SN3000A-GDC
Vishay
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor Module, Slotted
Lowest to $1.0157
ECAD model for TCUT1350X01
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
ECAD model for 82637BRTMNBTHV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2730 $50.5050
450+ $0.2240 $100.8000
695+ $0.2170 $150.8150
955+ $0.2100 $200.5500
1,235+ $0.2030 $250.7050
1,650+ $0.1820 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 53,800 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention