EN
  • EN
  • DE

TPS62000YZGT

Part No TPS62000YZGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS6200x High-Efficiency Step-Down Low Power DC-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5.5V
Output Current 600mA
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-UFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 1272811-TPS62000YZGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62000
Introduction Date January 01, 1998
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS62000YZGT CAD Model

Description

TPS62000YZGT Product Image

The TPS62000YZGT is a highly sophisticated, low-power, synchronous step-down DC-DC converter designed and manufactured by Texas Instruments. This state-of-the-art component is tailored for portable and battery-powered applications where efficiency and compact size are of paramount importance. With its advanced power management capabilities, the TPS62000YZGT ensures reliable and efficient operation in a variety of electronic devices, from smartphones to medical instruments.

Key Features

  • High Efficiency: The converter boasts a high efficiency of up to 95%, minimizing energy loss and extending battery life.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.7V to 6V, catering to a wide array of power requirements.
  • Low Dropout Mode: The TPS62000YZGT features a 100% duty cycle low dropout mode, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Power Save Mode: An integrated power save mode optimizes efficiency at light loads, contributing to energy savings and reduced heat generation.
  • Compact Size: Housed in a small 8-pin YZG package, the device is designed for space-constrained applications.

Applications

The versatility of the TPS62000YZGT allows it to be used in a diverse range of applications. It is particularly well-suited for:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices

Technical Specifications

Parameter Value
Input Voltage Range 2.5V to 6V
Output Current Up to 600mA
Switching Frequency Up to 1.2MHz
Package Type 8-pin YZG

Overall, the TPS62000YZGT from Texas Instruments represents a blend of high performance, versatility, and efficiency, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess