EN
  • EN
  • DE

TLC2654ACP

Part No TLC2654ACP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 3.7V/μs
Gain Bandwidth Product 1.9MHz
Current - Input Bias 50pA
Voltage - Input Offset 4μV
Supply Current 1.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4.6V ~ 16V, ±2.3V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLC2654A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268842-TLC2654ACP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2654ACP CAD Model

Description

The Texas Instruments TLC2654ACP is a high-precision operational amplifier (Op-Amp) that offers an impressive blend of features suitable for a wide range of applications. This advanced LinCMOS™ Op-Amp is designed to provide users with high performance while maintaining low power consumption, making it an ideal choice for battery-powered and energy-efficient systems.

Key Features

  • High Input Impedance: The TLC2654ACP boasts an extremely high input impedance, which minimizes the current drawn from the input source and preserves signal integrity.
  • Low Offset Voltage: With a low offset voltage, this Op-Amp ensures accurate signal amplification, reducing errors and improving overall system performance.
  • Wide Supply Range: It operates over a wide supply range of ±1.35V to ±8V, providing flexibility in various applications and compatibility with both single and dual supply operations.
  • Low Noise: The device features low noise performance, making it suitable for sensitive applications such as audio processing and instrumentation.
  • High Output Drive Capability: Despite its low power design, the TLC2654ACP can drive capacitive loads effectively, which is beneficial in situations where the Op-Amp is connected to a high-capacitance input.

Applications

The TLC2654ACP is versatile and can be used in numerous applications, including:

  • Precision analog circuits
  • Data acquisition systems
  • Instrumentation
  • Active filters
  • Audio electronics
  • Battery-operated devices

Product Specifications

The TLC2654ACP is offered in an 8-pin PDIP (Plastic Dual-In-Line Package), ensuring easy integration into a variety of circuit designs. Its operating temperature range from 0°C to 70°C allows for reliable performance in most standard environments.

Conclusion

With its high precision, low power consumption, and robust feature set, the Texas Instruments TLC2654ACP is an excellent choice for designers looking to enhance the performance of their analog systems. Whether for professional, industrial, or hobbyist applications, this Op-Amp stands out as a reliable and efficient component that upholds the quality and innovation associated with Texas Instruments products.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess