EN
  • EN
  • DE

TMDS341APFCR

Part No TMDS341APFCR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC 3-TO-1 DVI/HDMI SWITCH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 80-TQFP (12x12)
Mounting Surface Mount
Win Source Part Number 033203-TMDS341APFCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS341APFCR CAD Model

Description

Introducing the TMDS341APFCR from Texas Instruments

The TMDS341APFCR is a state-of-the-art HDMI switch from Texas Instruments designed to cater to the needs of high-definition multimedia interfaces. This innovative product enables seamless switching between multiple HDMI sources, making it an ideal solution for a variety of applications such as home theaters, multimedia entertainment systems, and professional AV setups.

Key Features

  • Three HDMI Inputs: The device is equipped with three HDMI inputs, allowing users to connect multiple HDMI sources and switch between them with ease.
  • One HDMI Output: It provides one HDMI output that delivers high-quality video and audio to a connected display or AV receiver.
  • High-Resolution Support: The TMDS341APFCR supports a wide range of resolutions up to 1080p, ensuring compatibility with the latest HD content and displays.
  • Deep Color Technology: With Deep Color support, the switch can handle up to 12-bit color depth per channel, offering a richer and more vibrant visual experience.
  • Audio Return Channel (ARC): This feature simplifies the audio setup by allowing the TV to send audio data "upstream" to an AV receiver or soundbar, eliminating the need for an additional audio cable.
  • Content Type Bits: The product supports Content Type Bits, which helps in the automatic selection of picture settings based on the type of content being displayed.
  • Low Power Consumption: Designed for energy efficiency, the TMDS341APFCR minimizes power consumption, making it an eco-friendly choice for modern electronic systems.
  • Compact Design: The compact form factor of the TMDS341APFCR allows for easy integration into existing setups without occupying excessive space.

Applications

The versatility of the TMDS341APFCR makes it suitable for a wide array of applications. It's perfect for users looking to connect multiple HDMI sources to a single display, such as in gaming setups where consoles and PCs can be switched effortlessly. It's also an excellent choice for professional environments where multiple video feeds need to be managed, such as in video conferencing systems, digital signage, or broadcasting studios.

With its robust feature set and reliable performance, the TMDS341APFCR from Texas Instruments is a top-tier choice for anyone seeking a high-quality HDMI switching solution.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2807 $51.4035
12+ $8.4354 $101.2248
19+ $8.1718 $155.2642
26+ $7.9082 $205.6132
33+ $7.6446 $252.2718
44+ $6.8538 $301.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess