EN
  • EN
  • DE

1N4003RLG

Part No 1N4003RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 200 V 1A Through Hole Axial
Manufacturer ON Semiconductor
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package Axial
Family Name 1N4003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1N4003RLGOSTR, 1N4003RLGOSCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905655-1N4003RLG
Ultra Librarian 3D Model Ultra Librarian 1N4003RLG CAD Model

Description

ON Semiconductor 1N4003RLG Standard Recovery Diode

The 1N4003RLG from ON Semiconductor is a highly reliable standard recovery diode designed for general-purpose use in a wide array of electronic applications. This diode is part of the popular 1N400x series, which is well-known for its versatility and durability. The 1N4003RLG offers a balance of good performance and affordability, making it a go-to choice for engineers and hobbyists alike.

With a maximum current rating of 1A and a reverse voltage of 200V, the 1N4003RLG is suitable for rectification purposes in power supplies, as a protection device in surge-prone environments, and for use in other electronic circuits requiring a robust diode with standard recovery characteristics. The device is capable of withstanding high surge currents, ensuring reliability and stability in your projects.

Constructed with ON Semiconductor's high-quality standards, the 1N4003RLG comes in a DO-41 package, which is a widely accepted standard for through-hole components. This makes it easy to integrate into existing designs or for use in prototyping and educational environments where ease of soldering is a key consideration.

The diode's axial leads facilitate its use on printed circuit boards (PCBs) and in various other electronic assemblies. The 1N4003RLG also has a low forward voltage drop, which ensures energy efficiency in your circuits by minimizing power loss during operation.

ON Semiconductor has a reputation for producing components that are robust and reliable, and the 1N4003RLG is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, offering a long operational life and consistent performance. Whether you're designing a new circuit or replacing a diode in an existing piece of equipment, the 1N4003RLG is a reliable and cost-effective choice that won't disappoint.

In summary, the 1N4003RLG diode is an essential component in the toolbox of anyone working with electronic circuits, providing dependable standard recovery diode functionality with the quality assurance of ON Semiconductor.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess