EN
  • EN
  • DE

UTM4052L-S08-R

Part No UTM4052L-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description DUAL ENHANCEMENT MODE (N-CHANNEL/P-CHANNEL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278668-UTM4052L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTM4052L-S08-R CAD Model

Description

The UTM4052L-S08-R is an N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for use in a variety of applications that require efficient switching and power management, such as DC-DC converters, power inverters, and motor control circuits.

Applications

  • DC-DC Converters
  • Power Inverters
  • Motor Control Circuits
  • Load Switching
  • Power Management Systems

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge (Qg)
  • Surface Mount Package (SOT-23-3L)
  • RoHS Compliant

Benefits

  • High efficiency due to the low on-resistance, which reduces power loss and heat generation.
  • Fast switching speed allows for high-frequency operation, improving the efficiency of power conversion circuits.
  • Minimal gate charge reduces the power required to drive the MOSFET.
  • The small surface mount package enables compact and efficient PCB designs.
  • Suitable for a wide range of applications due to its versatile characteristics.

Technical Specifications

The UTM4052L-S08-R features a specified drain-source voltage (VDS) rating and a low on-resistance (RDS(on)) at a defined gate-source voltage (VGS). The gate charge (Qg) and gate threshold voltage (VGS(th)) are also specified. It is available in a small surface-mount package (SOT-23-3L). Detailed electrical characteristics, including maximum drain current, power dissipation, and thermal resistance, are available in the manufacturer's datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Tyco Electronics
Lowest to $1.1071
Panasonic
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess