EN
  • EN
  • DE

MCP4019T-103E/LT

Part No MCP4019T-103E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 128TAP SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name MCP4019
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4019T-103E/LTCT, MCP4019T103ELT, MCP4019T-103E/LTDKR, MCP4019T-103E/LTTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926666-MCP4019T-103E/LT
Ultra Librarian 3D Model Ultra Librarian MCP4019T-103E/LT CAD Model

Description

The MCP4019T-103E/LT is a highly versatile digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is a perfect solution for applications requiring variable resistance adjustments through digital control signals. The MCP4019T-103E/LT is an integral component for fine-tuning and calibration in various electronic circuits.

Key Features

  • Resistance Value: The device offers a 10kΩ nominal resistance, which is a common value suitable for a wide range of applications, making it a versatile choice for designers.
  • Resolution: With 7-bits (128 wiper steps), this digital potentiometer allows for precise adjustments to the resistance level, providing a high degree of control over the output.
  • Package: Housed in a compact 2x3mm SC-70-6 package, the MCP4019T-103E/LT is designed for space-constrained applications, ensuring a minimal footprint on the PCB.
  • Operating Voltage: It operates at a single supply voltage ranging from 1.8V to 5.5V, making it compatible with a variety of logic levels and suitable for both low and standard voltage applications.
  • Temperature Range: The device is characterized for operation over the extended temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
  • Non-volatile Memory: It features non-volatile memory (EEPROM) to store the wiper position, which means the last set resistance value is retained even after power is cycled.
  • Interface: The simple up/down serial interface facilitates easy communication with microcontrollers or other digital systems, ensuring straightforward integration into existing designs.

Applications

The MCP4019T-103E/LT is ideal for a broad range of applications, including but not limited to:

  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Portable devices and instrumentation
  • Medical equipment

With its robust feature set and Microchip Technology's reputation for quality, the MCP4019T-103E/LT digital potentiometer is an excellent choice for engineers and designers looking to add reliable and precise variable resistance control to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5249 $53.3715
80+ $1.2512 $100.0960
125+ $1.2121 $151.5125
175+ $1.1730 $205.2750
225+ $1.1339 $255.1275
300+ $1.0166 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess