EN
  • EN
  • DE

SN74LVC1G175DCKR

Part No SN74LVC1G175DCKR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SC70-6 / Flip Flop D-Type Pos-Edge 1-Element 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 175MHz
Max Propagation Delay @ V, Max CL 3ns @ 5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 030307-SN74LVC1G175DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Audio, Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Medical, Industrial
Family Name SN74LVC1G175
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G175DCKR CAD Model

Description

Product Overview: SN74LVC1G175DCKR from Texas Instruments

The SN74LVC1G175DCKR is a high-quality, single D-type flip-flop designed and manufactured by the renowned electronics company, Texas Instruments. It is a part of the 74LVC series, known for their exceptional performance in digital systems.

This product is designed to operate from 1.65 V to 5.5 V. It can accept inputs of voltages up to 5.5V, even when the device is operating at 1.65V. This makes it highly versatile and suitable for a variety of applications.

Key Features

  • Low Power Consumption: The device is designed to be energy-efficient, making it suitable for battery-powered applications.
  • High Speed: The SN74LVC1G175DCKR offers high-speed performance, ensuring rapid data processing and transmission.
  • Wide Operating Voltage Range: With an operating voltage range from 1.65V to 5.5V, this device can be used in a variety of electrical environments.
  • Flexible Inputs: The device can accept inputs of up to 5.5V even when operating at lower voltages, offering enhanced flexibility in use.

The SN74LVC1G175DCKR is an excellent choice for those seeking high-quality, reliable, and efficient performance in their digital systems. Its low power consumption and high-speed operation make it an ideal choice for a wide range of applications, from consumer electronics to industrial systems.

Applications

  • Consumer Electronics
  • Networking Systems
  • Industrial Control Systems
  • Telecommunication Systems

With its robust features, the SN74LVC1G175DCKR from Texas Instruments is a reliable and efficient solution for your digital systems. It combines the quality and reliability that Texas Instruments is known for, making it a top choice for professionals and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,090+ $0.0479 $100.1110
3,235+ $0.0464 $150.1040
4,455+ $0.0449 $200.0295
5,765+ $0.0434 $250.2010
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess