EN
  • EN
  • DE

TDA9984BHW/C1,551

Part No TDA9984BHW/C1,551
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO HDMI 1.3 TRANS 80HTQFP / Video Transmitter IC I²C HDMI 1.3 80-HTQFP (12x12) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards HDMI 1.3
Control Interface I²C
Voltage - Supply 1.8V ~ 3.3V
Mounting SMD (SMT)
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number TDA998
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935292626551
Standard Package 119
Win Source Part Number 1220793-TDA9984BHW/C1,551
Ultra Librarian 3D Model Ultra Librarian TDA9984BHW/C1,551 CAD Model

Description

The NXP TDA9984BHW/C1,551 is a state-of-the-art HDMI transmitter designed to deliver high-definition audio and video signals from a source device to a display. This integrated circuit is part of NXP's acclaimed range of multimedia interface ICs, offering a robust solution for seamless transmission of digital content.

Key Features

  • High-Definition Multimedia Interface (HDMI): The TDA9984BHW/C1,551 supports HDMI 1.4 specifications, ensuring compatibility with a wide range of devices and delivering high-quality digital video and audio.
  • Enhanced Video Support: It can handle video resolutions up to 1080p and is compatible with 3D video formats, providing a rich multimedia experience.
  • Audio Versatility: This transmitter supports multiple audio formats, including standard stereo, DSD audio, and up to 8 channels of I2S audio, making it suitable for a diverse range of applications.
  • Content Protection: The device includes HDCP 1.4 encryption capabilities to secure the transmission of digital content and protect against unauthorized copying.
  • EDID Management: With built-in EDID (Extended Display Identification Data) management, the TDA9984BHW/C1,551 can facilitate automatic configuration of the video and audio parameters based on the connected display's capabilities.
  • CEC Support: The Consumer Electronics Control (CEC) feature allows users to control multiple HDMI-connected devices with a single remote control for a more integrated user experience.

Applications

The NXP TDA9984BHW/C1,551 is ideal for use in a variety of devices that require high-quality digital video and audio transmission, such as:

  • Set-top boxes
  • Digital video recorders (DVRs)
  • Blu-ray and DVD players
  • Video game consoles
  • Personal computers (PCs)
  • Video conferencing systems

With its advanced features and reliable performance, the NXP TDA9984BHW/C1,551 HDMI transmitter is the perfect solution for manufacturers and designers looking to enhance the multimedia capabilities of their products.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess