EN
  • EN
  • DE

TM4C1231E6PMI

Part No TM4C1231E6PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.08 V to 3.63 V
Data Converters A/D 22x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1109887-TM4C1231E6PMI
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Automation & Process Control, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TM4C1231E6PMI CAD Model

Description

The TM4C1231E6PMI is a high-performance ARM Cortex-M4F-based microcontroller from Texas Instruments, designed to cater to a range of embedded applications that require sophisticated control and connectivity features. This microcontroller is part of the Tiva™ C Series, which is well-known for its robustness, versatility, and high integration.

Key Features:

  • Core: The TM4C1231E6PMI is equipped with a 32-bit ARM Cortex-M4F core that operates at up to 80 MHz, providing ample computational power for complex tasks. It includes a floating-point unit (FPU) for efficient handling of floating-point calculations, which is essential for math-intensive applications.
  • Memory: It comes with 256KB of flash memory for program storage and 32KB of SRAM, which allows for efficient data handling and storage.
  • Communication: The microcontroller supports a variety of communication protocols, including I2C, SPI, UART, and USB, facilitating easy integration with other peripherals and devices.
  • Timers and PWM: It has a rich set of timers and PWM outputs, which are crucial for tasks that require precise timing and control, such as motor control applications.
  • Analog Integration: The device features a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling it to interface with analog sensors and transducers directly.
  • Advanced Control: With motion control PWM and Quadrature Encoder Interface, it is well-suited for industrial control applications.
  • Power Management: The TM4C1231E6PMI has sophisticated power management features, including a range of low-power modes to reduce power consumption during idle or low-activity periods.

Applications:

The TM4C1231E6PMI microcontroller is ideal for a variety of applications, including but not limited to industrial automation, motor control, medical devices, home appliances, and Internet of Things (IoT) devices. Its rich set of features and high-performance capabilities make it a versatile choice for designers and engineers looking to develop advanced embedded systems.

Package and Quality:

This microcontroller is available in a compact 64-pin QFP package, which is suitable for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality, and the TM4C1231E6PMI is no exception, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8687 $55.0809
16+ $6.4564 $103.3024
24+ $6.2547 $150.1128
34+ $6.0529 $205.7986
43+ $5.8511 $251.5973
58+ $5.2458 $304.2564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,706 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess