EN
  • EN
  • DE

TPS2420RSAR

Part No TPS2420RSAR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 3-20V 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 3 V to 20 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Feature Pins CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG
Win Source Part Number 033735-TPS2420RSAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2420RSAR CAD Model

Description

The TPS2420RSAR is a highly efficient, robust power management integrated circuit designed by Texas Instruments to offer overcurrent protection and hot swap functionality. This device is particularly tailored for systems that need to insert and remove circuit boards and other peripherals without the need to power down the entire system. The TPS2420RSAR is an essential component in creating seamless and flexible maintenance environments, especially in server farms, telecommunications, and network infrastructure.

Key Features

  • Adjustable Overcurrent Protection: The TPS2420RSAR provides an adjustable current limit threshold, allowing for precise control over system power conditions and ensuring protection against excessive current draw.
  • Programmable Circuit Breaker: This device includes a programmable circuit breaker function that offers time-based fault management, which helps in preventing damage to sensitive electronic components.
  • Under-Voltage Lockout (UVLO): With the built-in UVLO feature, the TPS2420RSAR ensures that the system operates only when the supply voltage is within an acceptable range, protecting against undervoltage conditions.
  • Fast Response Time: The device is designed to react quickly to fault conditions, providing rapid response times that are critical for system protection.
  • Wide Operating Voltage Range: The TPS2420RSAR operates over a broad voltage range, accommodating various system requirements and ensuring versatility across multiple applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the TPS2420RSAR makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Server and Telecom Hot Swap Applications
  • Redundant Power Supplies
  • Industrial/Factory Automation Systems
  • Network Routers and Switches

Product Specifications

Part Number TPS2420RSAR
Manufacturer Texas Instruments
Package / Case QFN-16
Operating Temperature -40°C to +85°C

Overall, the TPS2420RSAR by Texas Instruments is a reliable and versatile solution for power management and protection in critical electronic systems. Its advanced features provide the necessary safeguards to maintain system integrity and continuity.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2336 $51.3728
55+ $1.8327 $100.7985
85+ $1.7754 $150.9090
117+ $1.7181 $201.0177
151+ $1.6609 $250.7959
202+ $1.4891 $300.7982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess