EN
  • EN
  • DE

TPS3702CX50DDCT

Part No TPS3702CX50DDCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT MONITOR OV/UV 5.0V SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 5V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1111665-TPS3702CX50DDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3702CX50DDCT CAD Model

Description

TPS3702CX50DDCT from Texas Instruments

The TPS3702CX50DDCT is a state-of-the-art voltage detector and supervisor IC designed by Texas Instruments (TI) to ensure reliable operation and protection for various electronic applications. This high-accuracy device is essential for systems that require precise voltage monitoring to prevent data corruption, system failures, and to enhance safety.

Key Features

  • High Accuracy: It features a high threshold accuracy of ±0.5% at 25°C, which provides precise voltage monitoring, ensuring the system operates within safe voltage levels.
  • Wide Voltage Range: The device supports a wide supply voltage range, making it suitable for a variety of applications from industrial to consumer electronics.
  • Low Power Consumption: Designed for energy-efficient operations, the TPS3702CX50DDCT consumes minimal power, which is ideal for battery-powered devices.
  • Dual Output: It has two open-drain output stages, which can be used for different functions such as resetting a processor or signaling an alarm.
  • Adjustable Time Delay: The built-in adjustable time delay feature prevents false triggering due to transient voltage fluctuations.

Applications

The versatility of the TPS3702CX50DDCT allows it to be integrated into a broad range of applications, including but not limited to:

  • Power supply monitoring
  • Portable and battery-powered equipment
  • Microprocessor, microcontroller, or FPGA system monitoring
  • Industrial equipment
  • Automotive systems

Package and Quality

The TPS3702CX50DDCT comes in a compact 6-pin SOT-23 package, which is suitable for space-constrained applications. TI's commitment to quality ensures that each device meets rigorous standards, providing reliable performance in even the most demanding environments.

Conclusion

With its high accuracy, low power consumption, and flexible features, the TPS3702CX50DDCT from Texas Instruments is an excellent choice for designers looking to incorporate a reliable voltage supervisor in their systems. Its robust design and wide range of applications make it a valuable component in ensuring the longevity and stability of electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1979 $50.5517
56+ $1.8035 $100.9960
86+ $1.7471 $150.2506
119+ $1.6907 $201.1933
153+ $1.6344 $250.0632
205+ $1.4653 $300.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,265 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess