EN
  • EN
  • DE

2N7002K

Part No 2N7002K
Manufacturer Fairchild/ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 300MA SOT23 / Trans MOSFET N-CH 60V 0.3A 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 300mA (Ta)
Rds On (Max) @ Id Vgs 2 Ohm @ 500mA 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Input Capacitance (Ciss) @ Vds 50pF @ 25V
Power - Max 350mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package SOT-23
Catalog N-Channel Logic Level Gate FETs
Win Source Part Number 095905-2N7002K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control
Family Name 2N7002K
Introduction Date April 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Package Tape & Reel (TR)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Current - Continuous Drain (Id) @ 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 900mOhm @ 300mA, 10V
Gate Charge (Qg) (Max) @ Vgs 0.31 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 23.8 pF @ 10 V
Power Dissipation (Max) 500mW (Ta)
Operating Temperature -55°C ~ 150°C
Grade -
Mounting Type Surface Mount
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian 2N7002K CAD Model

Description

The 2N7002K is a low-voltage N-channel enhancement mode MOSFET transistor from Fairchild/ON Semiconductor. It is a popular choice for general-purpose switching and amplification applications, due to its low gate threshold voltage, low input capacitance, and fast switching speed.

The 2N7002K has a maximum drain-source voltage (Vds) of 60V and a continuous drain current (Id) of 300mA. It has a low gate threshold voltage (Vgs(th)) of 1.0V to 2.5V, which makes it easy to turn on with a low-voltage signal. The 2N7002K also has a low input capacitance (Ciss) of 50pF at 25V, which makes it suitable for high-frequency applications.

The 2N7002K is available in a variety of surface mount packages, including SOT-23, SC-70, and SOT-323. This makes it easy to use in space-constrained applications.

Here are some of the key features and benefits of the 2N7002K:

  • Low gate threshold voltage (Vgs(th)) of 1.0V to 2.5V for easy turn-on
  • Low input capacitance (Ciss) of 50pF at 25V for high-frequency applications
  • Fast switching speed for a variety of applications
  • Available in a variety of surface mount packages for space-constrained applications

The 2N7002K is commonly used in a wide range of applications, including:

  • Power management
  • Motor drive and control
  • Switching
  • Amplification
  • Signal processing
  • Consumer electronics
  • Industrial applications

Here are some specific examples of how the 2N7002K can be used:

  • In a power management circuit, the 2N7002K can be used to switch a power supply on or off.
  • In a motor drive circuit, the 2N7002K can be used to control the speed and direction of a motor.
  • In a switching circuit, the 2N7002K can be used to turn on or off a load, such as a light bulb or solenoid.
  • In an amplification circuit, the 2N7002K can be used to amplify a signal, such as a voltage or current.
  • In a signal processing circuit, the 2N7002K can be used to filter or amplify a signal.

The 2N7002K is a versatile and reliable MOSFET transistor that can be used in a wide range of applications. It is a popular choice for engineers and hobbyists alike.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0684 $50.2740
1,565+ $0.0641 $100.3165
2,425+ $0.0619 $150.1075
3,475+ $0.0576 $200.1600
4,505+ $0.0555 $250.0275
5,630+ $0.0533 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess