EN
  • EN
  • DE

TLV7041QDBVRQ1

Part No TLV7041QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE NANO POWER COMPARATOR / Comparator General Purpose Open-Drain, Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 40mA @ 5V
Current - Quiescent (Max) 900nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs
Hysteresis 17mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SC-74A, SOT-753
Mounting Surface Mount
Supplier Device Package SOT-23-5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7041QDBVRQ1TR,296-TLV7041QDBVRQ1CT,296-TLV7041QDBVRQ1DKR
Standard Package 3,000
Win Source Part Number 1319882-TLV7041QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV7041QDBVRQ1 CAD Model

Description

The TLV7041QDBVRQ1 from Texas Instruments is a high-performance, single-channel comparator that offers a perfect balance of speed, power, and precision, designed to meet the stringent requirements of automotive and industrial applications. This robust device is characterized for operation over a wide temperature range, making it ideal for harsh environments.

Key Features

  • Low Power Consumption: The TLV7041QDBVRQ1 is optimized for low-power operations, ensuring minimal impact on the system's power budget.
  • Fast Response Time: With its quick response time, this comparator is capable of high-speed signal processing, which is crucial for time-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system power levels.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads directly without the need for an external pull-up resistor.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, ensuring reliability and performance under extreme conditions.

Applications

The TLV7041QDBVRQ1 is versatile and can be used in a multitude of applications, including:

  • Automotive systems such as engine control units, transmission control modules, and electronic power steering
  • Industrial applications including motor control, power supply control, and process automation
  • Consumer electronics where precision and efficiency are paramount

Package and Availability

The device comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its small form factor does not compromise on performance, making it an excellent choice for a wide range of designs. The TLV7041QDBVRQ1 is available for order and can be sourced through Texas Instruments' distribution network or directly from their website.

With its combination of features, the TLV7041QDBVRQ1 is a highly reliable and efficient solution for systems requiring high-speed, low-power comparators with automotive-grade reliability.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1704 $52.6680
105+ $0.9604 $100.8420
165+ $0.9304 $153.5160
225+ $0.9003 $202.5675
290+ $0.8703 $252.3870
385+ $0.7803 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,840 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess