EN
  • EN
  • DE

INA2134UA/2K5

Part No INA2134UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC DUAL AUDIO DIFF RCVR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1045528-INA2134UA/2K5
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian INA2134UA/2K5 CAD Model

Description

Product Overview: INA2134UA/2K5

The INA2134UA/2K5 is a high-quality audio differential line receiver designed and manufactured by Texas Instruments. This integrated circuit is part of TI's extensive range of audio components, renowned for their performance and reliability in professional audio applications. The INA2134UA/2K5 offers excellent audio performance with a wide dynamic range, making it ideal for a multitude of audio processing tasks where noise reduction and signal integrity are paramount.

Key Features

  • High Common-Mode Rejection: The INA2134UA/2K5 boasts an impressive common-mode rejection ratio (CMRR) that enhances audio clarity by minimizing noise and interference, even in challenging electrical environments.
  • Low Distortion: With its low total harmonic distortion plus noise (THD+N), this device ensures that the audio signal is delivered with high fidelity, preserving the integrity of the original sound.
  • Wide Supply Range: The device is designed to operate over a broad supply voltage range, accommodating various system design requirements and ensuring compatibility with a wide array of audio equipment.
  • Dual-Channel Operation: The INA2134UA/2K5 is a dual-channel device, providing two independent line receivers in a single package, which saves space and reduces component count in complex audio systems.

Applications

The INA2134UA/2K5 is versatile and can be used in various professional audio applications, including:

  • Studio mixing consoles
  • Broadcast equipment
  • Audio interfaces and sound cards
  • Active speakers and monitors
  • High-end audio/video receivers

Package and Quality

The INA2134UA/2K5 is available in a compact SOIC-14 package, which is suitable for space-constrained applications while providing enough pins for all necessary connections. Texas Instruments is committed to delivering high-quality products, and the INA2134UA/2K5 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance for professional audio solutions.

Conclusion

Whether you are designing a high-end audio system or looking for a reliable component for signal processing, the INA2134UA/2K5 from Texas Instruments offers a perfect blend of performance, quality, and versatility. Its superior audio characteristics and dual-channel configuration make it an excellent choice for audio professionals seeking to create systems with unmatched sound clarity and fidelity.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3816 $51.6712
17+ $6.0567 $102.9639
26+ $5.8675 $152.5550
36+ $5.6782 $204.4152
46+ $5.4889 $252.4894
61+ $4.9211 $300.1871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess