EN
  • EN
  • DE

TLV70018EVM-503

Part No TLV70018EVM-503
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TLV70018
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features TLV70018 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name TLV70018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-31046, TLV70018EVM-503-ND, TLV70018EVM503
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936924-TLV70018EVM-503
Ultra Librarian 3D Model Ultra Librarian TLV70018EVM-503 CAD Model

Description

The TLV70018EVM-503 from Texas Instruments is a state-of-the-art evaluation module designed for testing the performance and features of the TLV70018 low-dropout regulator (LDO). This evaluation module allows designers and engineers to assess the capabilities of this LDO in a variety of applications, ensuring that it meets the specific needs of their designs.

Key Features

  • High Accuracy: The TLV70018EVM-503 provides a fixed-output voltage with high accuracy, enabling reliable performance in critical applications.
  • Low Dropout: With its low-dropout feature, this LDO maintains regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High PSRR: The module offers a high power supply rejection ratio (PSRR), reducing the amount of power supply noise transferred to the output, which is essential for sensitive analog circuits.
  • Thermal Protection: The TLV70018 is equipped with thermal shutdown protection, ensuring the device operates within safe temperature ranges.
  • Current Limit Protection: The built-in current limit protection prevents damage to the LDO and the load in case of an overcurrent condition.

Applications

The TLV70018EVM-503 is suitable for a wide range of applications, including:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Management for DSPs and MCUs
  • Medical Devices
  • Automotive Systems

Design and Layout

The evaluation module is designed with a compact and efficient layout, providing easy access to all test points and jumpers. This allows for quick modifications and adjustments to the circuit, facilitating a smooth and effective evaluation process.

Support and Resources

Users of the TLV70018EVM-503 can access extensive support and resources from Texas Instruments, including detailed technical documentation, application notes, and reference designs. This ensures that engineers have all the necessary information to successfully integrate the TLV70018 LDO into their projects.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess