EN
  • EN
  • DE

LP38502TS-ADJEV

Part No LP38502TS-ADJEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series FlexCap
Channels per IC 1 - Single
Voltage - Output 2.5V
Output Current 1.5A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38502
Win Source Part Number 779725-LP38502TS-ADJEV
Popularity Medium
Supply and Demand Status Balance
Family Name LP38502
Introduction Date April 24, 2013
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38502TS-ADJEV CAD Model

Description

The LP38502TS-ADJEV is a high-performance, low-dropout (LDO) regulator from Texas Instruments, designed to maintain precision voltage regulation and stability in a variety of applications. This regulator is capable of delivering up to 1.5A of continuous current while providing a fixed output voltage, making it an ideal choice for sensitive electronic devices that require a stable power supply.

Key Features

  • High Output Current: Capable of delivering up to 1.5A of continuous current to meet the demands of high-power applications.
  • Low Dropout Voltage: Ensures efficient operation with a minimal difference between the input and output voltages, reducing power loss and improving efficiency.
  • Fixed Output Voltage: Provides a stable and precise output, essential for maintaining the performance of sensitive electronic circuits.
  • Thermal Protection: Integrated thermal shutdown feature helps prevent damage from overheating, enhancing the reliability and longevity of the device.
  • Adjustable Version: This variant allows for fine-tuning of the output voltage to meet specific requirements, offering flexibility for a wide range of applications.
  • Power Good (PG) Output: The PG signal provides a real-time indication of the output voltage status, which is useful for power sequencing and monitoring purposes.

Applications

With its robust feature set, the LP38502TS-ADJEV is well-suited for a multitude of applications, including but not limited to:

  • Telecommunications Infrastructure
  • FPGAs, DSPs, and Microprocessors
  • Networking Equipment
  • Industrial and Medical Equipment
  • Consumer Electronics

Product Specifications

Parameter Value
Output Voltage (Fixed) Adjustable
Maximum Output Current 1.5A
Dropout Voltage Low
Thermal Protection Yes
Power Good Output Yes

For engineers and designers looking for a reliable power management solution, the LP38502TS-ADJEV from Texas Instruments stands out as an excellent choice. Its combination of high output current, low dropout voltage, and adjustable output makes it versatile enough to handle a broad spectrum of applications that require precise voltage regulation.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVALUATION LP5996SD-3333 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess