EN
  • EN
  • DE

LP3996SD-3333EV

Part No LP3996SD-3333EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Voltage - Output 3.3V, 3.3V
Output Current 300mA, 150mA
Voltage - Input 2 V ~ 6 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP3996
Win Source Part Number 779887-LP3996SD-3333EV
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name LP3996
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3996SD-3333EV CAD Model

Description

The LP3996SD-3333EV from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed for precision, efficiency, and versatility. This advanced power solution is tailored to meet the rigorous demands of complex digital systems, providing dual-channel power supply in a compact, surface-mount package.

Key Features

  • Output Voltage Accuracy: The LP3996SD-3333EV ensures tight output voltage accuracy, which is critical for powering sensitive digital circuits.
  • Dual LDO Regulators: It incorporates two low-dropout linear regulators (LDOs) that operate with a very low dropout voltage, minimizing power loss and improving system efficiency.
  • Low Noise Performance: The device is engineered to produce low output noise, a crucial factor for powering noise-sensitive components such as precision analog-to-digital converters (ADCs) or digital-to-analog converters (DACs).
  • High PSRR: High power supply rejection ratio (PSRR) enhances performance in fluctuating power environments, ensuring stable operation for the end application.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system from overheating and potential damage.

Applications

The LP3996SD-3333EV is ideal for a wide range of applications, particularly where space is at a premium and power efficiency is a priority. It is well-suited for:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microprocessor/ microcontroller or FPGA power supplies
  • Consumer electronics such as smartphones and tablets

Package and Availability

This PMIC is available in a small-outline, surface-mount package, ensuring a minimal footprint on the PCB and ease of integration into a variety of designs. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the LP3996SD-3333EV into your projects.

For pricing, availability, and additional technical resources, visit the Texas Instruments website or contact an authorized distributor. The LP3996SD-3333EV represents a smart choice for designers looking for a reliable, high-performance power management solution.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess