EN
  • EN
  • DE

LP38512TJ-ADJEV

Part No LP38512TJ-ADJEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 1.5A
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38512
Win Source Part Number 779733-LP38512TJ-ADJEV
Popularity Medium
Supply and Demand Status Limited
Family Name LP38512
Introduction Date February 12, 2009
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38512TJ-ADJEV CAD Model

Description

The LP38512TJ-ADJEV from Texas Instruments is a highly reliable, low-dropout regulator designed to deliver a stable and efficient power supply. This adjustable voltage regulator is part of the LP385xx series, which is known for its high performance in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing designers to tailor the output to their specific requirements, ensuring versatility across multiple applications.
  • High Efficiency: With its low dropout design, the LP38512TJ-ADJEV ensures efficient operation even at lower input-to-output voltage differentials, making it ideal for battery-powered devices where energy conservation is critical.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing system reliability and longevity.
  • Current Limit Protection: The current limit protection helps prevent damage to the regulator during fault conditions, such as output short circuits or excessive load conditions.
  • Stable with Low ESR Output Capacitors: The LP38512TJ-ADJEV is stable with ceramic and other types of low ESR capacitors, providing more flexibility in the choice of output filtering and reducing overall solution cost.

Applications

The versatility of the LP38512TJ-ADJEV makes it suitable for a broad range of applications, including:

  • Power supplies for DSPs, microcontrollers, and FPGAs
  • Automotive electronics such as infotainment systems and GPS
  • Industrial control systems
  • Portable and battery-powered equipment

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The LP38512TJ-ADJEV is backed by TI's rigorous testing and validation processes, ensuring that it meets the highest standards for performance and reliability. Technical support and comprehensive documentation are available to assist with design and integration, making the LP38512TJ-ADJEV a trusted choice for engineers and developers seeking a robust power management solution.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5996SD-3333 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0939 $50.2536
59+ $1.7181 $101.3679
91+ $1.6644 $151.4604
125+ $1.6107 $201.3375
161+ $1.5571 $250.6931
215+ $1.3960 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess