EN
  • EN
  • DE

TLV320DAC3100

Part No TLV320DAC3100
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Low-Power Stereo Audio DAC With Audio Processing and Mono Class-D Speaker Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270402-TLV320DAC3100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320DAC3100 CAD Model

Description

TLV320DAC3100 - Audio DAC from Texas Instruments

The TLV320DAC3100 is a highly integrated, low-power stereo digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional audio quality in a compact form factor. It is an ideal choice for portable and space-constrained applications such as smartphones, tablets, digital headphones, and other personal electronics that demand high-quality audio output.

Key Features

  • High-Performance Audio: With a signal-to-noise ratio (SNR) of 100 dB and a dynamic range of 90 dB, the TLV320DAC3100 provides crystal-clear sound reproduction, ensuring an immersive listening experience.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications. It features multiple power-down modes to further reduce power usage when not in active operation.
  • Integrated Headphone Amplifier: The TLV320DAC3100 includes a built-in headphone amplifier with programmable gain, eliminating the need for external amplification components and reducing overall system complexity and cost.
  • Flexible Audio Interfaces: It supports a wide range of audio interfaces including I²S, left-justified, right-justified, and DSP formats for easy integration with most digital audio sources and processors.
  • Programmable Digital Filters: Users can configure the built-in digital filters to optimize performance for specific speaker or headphone characteristics, enhancing the audio output to match specific hardware configurations.

Design & Integration

The TLV320DAC3100 is designed with a focus on simplicity and versatility. It comes in a small 32-pin QFN package, which minimizes the footprint on the PCB. Additionally, the device is supported by Texas Instruments' extensive design resources, including reference designs, application notes, and easy-to-use software tools, to facilitate rapid development and integration into end products.

Applications

With its combination of high-quality audio performance and low-power operation, the TLV320DAC3100 is perfectly suited for a wide range of audio applications, including:

  • Portable Audio Devices
  • Wireless Headphones and Earbuds
  • Bluetooth Speakers
  • Soundbars and Digital Audio Systems
  • Audio Docking Stations

In summary, the TLV320DAC3100 from Texas Instruments is a versatile and efficient solution for delivering high-fidelity audio in a variety of consumer electronics. Its integration-friendly design and robust support make it a go-to choice for designers looking to elevate the audio experience in their products.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess