EN
  • EN
  • DE

LTC2636CDE-LZ10#TRPBF

Part No LTC2636CDE-LZ10#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT OCTAL VOUT 14-DFN / DAC 8-CH 10-bit 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Number of D/A Converters 8
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782844-LTC2636CDE-LZ10#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2636
Introduction Date November 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2636CDE-LZ10#TRPBF CAD Model

Description

Introduction to LTC2636CDE-LZ10#TRPBF

The LTC2636CDE-LZ10#TRPBF is a high-precision digital-to-analog converter (DAC) product from Linear Technology, designed to provide reliable performance in a variety of applications that require digital control over analog outputs. This particular model is part of a family of octal 12-, 10-, and 8-bit voltage-output DACs with integrated, high-accuracy, low-drift reference in a 14-lead DFN package.

Key Features

  • Resolution: This DAC offers a 10-bit resolution, providing fine control over the analog output, making it suitable for applications that require a high degree of precision.
  • Channels: It is an octal DAC, meaning it has eight channels that can be independently programmed, allowing for multiple outputs to be controlled simultaneously.
  • Integrated Reference: The LTC2636CDE-LZ10#TRPBF comes with an integrated precision reference, ensuring stability and reducing the need for external components.
  • Low Drift: The low drift characteristic of the reference voltage ensures that the output remains stable over time and across temperature variations, which is critical for maintaining accuracy in sensitive applications.
  • Power-On Reset: Each DAC powers up with its outputs at zero scale, providing a predictable start-up state and simplifying system initialization.
  • Software Selectable Power-Down: A software feature allows the DAC outputs to be powered down to a selectable 1kΩ to ground, providing power savings when the DAC is not in active use.
  • Package: The device is offered in a compact 14-lead DFN package, which is suitable for space-constrained applications.

Applications

The LTC2636CDE-LZ10#TRPBF is versatile and can be used in various applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

Quality and Reliability

Linear Technology ensures that the LTC2636CDE-LZ10#TRPBF meets strict quality and reliability standards. The device is designed for long-term performance, making it a reliable choice for critical applications where consistent operation is paramount.

Conclusion

Overall, the LTC2636CDE-LZ10#TRPBF from Linear Technology is a robust and precise octal DAC solution, packed with features that enhance its performance and ease of use. Its integrated reference, low drift, multiple channels, and compact packaging make it an excellent choice for designers looking to add precise analog control to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess