EN
  • EN
  • DE

LTC2753CUK-12#TRPBF

Part No LTC2753CUK-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL 48-QFN / DAC 2-CH 12-bit 48-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Reel package
Resolution 12
Number of D/A Converters 2
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782940-LTC2753CUK-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name TC2753
Introduction Date October 29, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2753CUK-12#TRPBF CAD Model

Description

Product Overview: LTC2753CUK-12#TRPBF

The LTC2753CUK-12#TRPBF is a high-performance, 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the precise and demanding requirements of industrial, communication, and high-end consumer applications. This product stands out due to its exceptional accuracy, speed, and flexibility, making it an ideal choice for systems requiring high-resolution analog output.

Key Features

  • Resolution: This DAC offers a 12-bit resolution, ensuring fine granularity and precise control over the analog output signal.
  • Dual DAC Channels: It features two DAC channels, allowing for dual simultaneous outputs, which can be used in various applications such as balanced signal generation or complex waveform synthesis.
  • Interface Options: The LTC2753CUK-12#TRPBF provides a versatile SPI/MICROWIRE-compatible 3-wire serial interface, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • SoftSpan™ Output Ranges: The DAC supports multiple unipolar and bipolar output ranges, selectable via software. This SoftSpan feature provides flexibility in output voltage range configuration without the need for external components.
  • Power-On Reset: The DAC ensures a safe startup by resetting to mid-scale or zero-scale, depending on the selected output range, upon power-up.
  • Power Efficiency: It operates from a single 5V supply, optimizing power usage and making it suitable for power-sensitive applications.
  • Packaging: The product is available in a compact QFN-32 (5mm × 5mm) package, which is ideal for space-constrained applications.

Applications

The LTC2753CUK-12#TRPBF is engineered to be versatile, catering to a variety of application areas, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Telecommunications Infrastructure
  • High-end Audio and Video Equipment

Linear Technology's commitment to quality ensures that the LTC2753CUK-12#TRPBF DAC delivers reliable performance and durability. Whether you're designing a sophisticated industrial control system or a high-fidelity audio interface, this product offers the precision and dependability required to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess