Product Overview: LTC2631ITS8-LZ8#TRMPBF
The LTC2631ITS8-LZ8#TRMPBF is a high-performance, single 8-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and reliability for a wide range of applications. This compact DAC features an integrated precision reference and offers a full-scale output range that is guaranteed monotonic over its entire operating temperature range.
Key Features:
- Resolution: 8-bit digital-to-analog conversion, providing sufficient granularity for many control and adjustment tasks.
- Integrated Reference: Comes with an onboard, high-accuracy reference voltage, simplifying the design and reducing external component count.
- Output Range: The DAC output is capable of spanning from 0V to the reference voltage, ensuring a wide dynamic range for various applications.
- Power-On Reset: The DAC powers up with its output in the zero-scale or mid-scale state, depending on the configuration, which can be crucial for safe system start-up.
- Interface: Features an easy-to-use SPI interface, allowing for simple integration with microcontrollers and digital systems.
- Package: Available in a compact TSOT-23 package, making it ideal for space-constrained applications.
- Temperature Range: Specified performance from -40°C to 125°C, suitable for industrial environments and demanding conditions.
Applications:
The LTC2631ITS8-LZ8#TRMPBF is versatile and can be used in various applications where digital control of analog parameters is required. It is particularly well-suited for:
- Portable battery-powered devices
- Calibration systems
- Data acquisition systems
- Digital gain and offset adjustment
- Process control and automation
Quality and Reliability:
Linear Technology is renowned for its commitment to quality, and the LTC2631ITS8-LZ8#TRMPBF is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance for critical applications. Whether for industrial, automotive, or consumer electronics, this DAC offers the precision and durability needed to handle challenging environments and tasks.
Overall, the LTC2631ITS8-LZ8#TRMPBF is an excellent choice for designers looking for an 8-bit DAC that combines ease of use, compact size, and robust performance.