EN
  • EN
  • DE

UC2843AQD8

Part No UC2843AQD8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLER | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Topology Boost
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC2843AQ
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1275769-UC2843AQD8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2843AQD8 CAD Model

Description

The UC2843AQD8 is a high-performance, fixed-frequency current-mode PWM controller from Texas Instruments. Designed for a wide range of power supply applications, this integrated circuit (IC) is tailored to deliver precise voltage regulation, reliability, and flexibility. It is especially suitable for off-line and DC-to-DC converter applications due to its robust feature set.

Key Features

  • Optimized for Off-Line and DC-to-DC Converters: This device is designed to facilitate the design of a variety of power supplies, including boost, buck, flyback, and forward converters.
  • Current-Mode Control: The UC2843AQD8 offers excellent output voltage regulation and a simple loop compensation setup due to its current-mode control scheme.
  • Fixed-Frequency Operation: With a stable oscillator frequency, this PWM controller ensures consistent performance and eases the design of frequency-sensitive applications.
  • Low Startup and Operating Current: The IC features a low startup current of typically 0.5 mA and an operating current of typically 8.5 mA, making it energy-efficient for various applications.
  • Trimmed Oscillator Discharge Current: This helps in achieving a consistent and predictable frequency over temperature and process variations.
  • High Current Totem Pole Output: Capable of delivering up to 1 A peak, this output is suitable for driving a power MOSFET or IGBT directly.
  • Under-Voltage Lockout (UVLO): Both start-up and operating UVLO thresholds are included to ensure the IC operates only when the supply voltage is sufficient.

Applications

The UC2843AQD8 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters for computers and telecom systems
  • Battery chargers
  • Power supplies for LED lighting

With its robust design and comprehensive features, the UC2843AQD8 from Texas Instruments stands out as a reliable choice for designers looking to create efficient and durable power supply systems. Its performance and ease of use make it an excellent component for both new designs and upgrades to existing systems.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3975 $55.9000
90+ $1.1467 $103.2030
140+ $1.1109 $155.5260
190+ $1.0750 $204.2500
245+ $1.0392 $254.6040
325+ $0.9317 $302.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,302 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess