EN
  • EN
  • DE

TLV320DAC23IPWR

Part No TLV320DAC23IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC STEREO AUDIO DAC LP 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 8k to 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 055166-TLV320DAC23IPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23IPWR CAD Model

Description

TLV320DAC23IPWR Stereo Audio DAC from Texas Instruments

The TLV320DAC23IPWR is a high-performance stereo digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is part of TI's esteemed audio DAC lineup and is well-suited for portable and fixed electronics where space and power efficiency are of paramount importance.

Encased in a 28-TSSOP (PW) package, the TLV320DAC23IPWR boasts a compact footprint that is ideal for space-constrained designs. Its power-saving features, including a 3.3V analog supply and a 1.65V to 3.6V digital supply, make it an excellent choice for battery-operated devices such as MP3 players, smartphones, and portable media players.

This audio DAC features a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 100 dB, ensuring a clean, noise-free audio output that can satisfy audiophile expectations. The device supports sampling rates from 8 kHz to 96 kHz, allowing for flexible integration into various audio systems. Additionally, the TLV320DAC23IPWR provides a differential output option, which can help to reduce system noise and improve sound quality even further.

One of the standout features of the TLV320DAC23IPWR is its integrated headphone amplifier, which delivers 40 mW per channel into a 16-ohm load. This built-in amplifier makes it easy to drive headphones directly, simplifying the design and reducing the need for additional components. The device also includes a programmable digital audio interface that can be configured to work with I2S, left-justified, or right-justified formats, offering versatility for different digital audio sources.

For designers and audio engineers, the TLV320DAC23IPWR provides a highly integrated solution that simplifies the audio signal chain. Its excellent audio performance, combined with its ease of use and integration capabilities, makes it a top choice for any project requiring high-quality sound reproduction.

Overall, the TLV320DAC23IPWR from Texas Instruments represents a blend of audio fidelity, power efficiency, and design flexibility, making it an outstanding component for enhancing the audio experience in consumer electronics.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9606 $50.9756
63+ $1.6087 $101.3481
97+ $1.5585 $151.1745
133+ $1.5082 $200.5906
172+ $1.4579 $250.7588
230+ $1.3071 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess