The SPC5674FMVR3 is a 32-bit Power Architecture® microcontroller from NXP (formerly Freescale) designed for automotive applications. It is part of the SPC56xx family and provides a combination of performance, safety features, and connectivity options suitable for demanding automotive control systems.
Applications:
- Automotive engine control units (ECUs)
- Transmission control units (TCUs)
- Chassis control systems (e.g., ABS, ESC)
- Body control modules (BCMs)
- Electric power steering (EPS)
Features:
- 32-bit Power Architecture® e200z4 core
- Operating frequency up to 64 MHz
- 2MB Flash memory with ECC (Error Correction Code)
- 128KB SRAM with ECC
- Multiple CAN interfaces (Controller Area Network) for automotive communication
- LINFlex interfaces for local interconnect network
- SPI (Serial Peripheral Interface) and SCI (Serial Communication Interface) for peripheral communication
- Multiple ADC (Analog-to-Digital Converters) with high resolution
- Timers and PWM (Pulse Width Modulation) units
- DMA (Direct Memory Access) controller
- Watchdog timer for system monitoring
- Low-power modes for reduced power consumption
Benefits:
- High performance for real-time control applications
- Large memory capacity for complex software algorithms
- Robust communication interfaces for automotive networks
- ECC on Flash and SRAM for data integrity
- Functional safety features for safety-critical systems
- Low power consumption for improved energy efficiency
- DMA controller for efficient data transfer
Additional Details:
The SPC5674FMVR3 is designed to meet the stringent requirements of the automotive industry. It typically operates in a voltage range of 3V to 5.5V and has an operating temperature range of -40°C to +125°C. It is available in a variety of packages including QFP and BGA. The microcontroller supports various debug interfaces, such as JTAG, for software development and testing. It is compliant with industry standards such as AEC-Q100. The presence of ECC on both Flash and SRAM memory greatly enhances data reliability, essential in automotive applications where functional safety is paramount. The multiple CAN interfaces enable the microcontroller to communicate effectively with other modules in the vehicle network. Its low power modes ensure that it is energy efficient, reducing overall vehicle emissions.