EN
  • EN
  • DE

TPS2412PWRG4

Part No TPS2412PWRG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8TSSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel (TR)
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 130 ns
Current - Supply 4.25 mA
Voltage - Supply 3V ~ 16.5V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TPS2412
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253289-TPS2412PWRG4
Ultra Librarian 3D Model Ultra Librarian TPS2412PWRG4 CAD Model

Description

Product Overview: TPS2412PWRG4 by Texas Instruments

The TPS2412PWRG4 is a versatile and innovative power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is a key component in designing power supply systems with its primary function as a Hot Swap Power Manager. It is engineered to provide safe insertion and removal of electronic components in live systems, minimizing the risk of damage due to inrush currents or voltage spikes.

Key Features

  • Input Voltage Range: The TPS2412PWRG4 operates over a wide input voltage range, making it suitable for various applications.
  • Programmable Current Limit: With its adjustable current limit feature, users can set the maximum current threshold to match specific system requirements, enhancing the protection against overcurrent conditions.
  • Fast Response Time: The device's quick response to fault conditions ensures that the system is protected promptly, reducing the risk of component damage.
  • Under-Voltage Lockout (UVLO): This safety feature prevents the system from operating at dangerously low voltages, which can lead to inefficient system performance or damage.
  • Overvoltage Protection: The TPS2412PWRG4 also includes overvoltage protection to safeguard the system against voltage transients and spikes that could potentially cause harm.

Applications

The TPS2412PWRG4 is highly suitable for a wide range of applications, including but not limited to:

  • Servers and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • RAID Systems
  • Modular Power Supplies

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the TPS2412PWRG4 ensures a compact footprint while providing excellent thermal performance. Additionally, being a product of Texas Instruments, it meets high-quality and reliability standards, ensuring consistent performance across various environmental conditions.

Conclusion

The TPS2412PWRG4 from Texas Instruments is an essential component for creating robust and reliable power management systems. Its comprehensive set of features provides designers with the flexibility and protection needed for high-performance electronic systems. Whether it's for industrial, telecommunications, or computing applications, the TPS2412PWRG4 stands out as a smart choice for hot swap power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0408 $52.0400
105+ $0.9750 $102.3750
160+ $0.9420 $150.7200
230+ $0.8762 $201.5260
300+ $0.8432 $252.9600
375+ $0.8103 $303.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess