EN
  • EN
  • DE

MRFE6S9205HS

Part No MRFE6S9205HS
Manufacturer Freescale Semiconductor - NXP
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1318
Reference case SMD
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 755152-MRFE6S9205HS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRFE6S9205HS CAD Model

Description

The MRFE6S9205HS, manufactured by Freescale Semiconductor (now NXP), is an RF power LDMOS transistor designed for high-power amplifier applications in various communication systems. It's specifically tailored for use in base stations and other high-performance RF equipment, providing significant power amplification with excellent efficiency.

Applications

  • Base Stations: Used as a power amplifier in cellular base stations for signal amplification.
  • Broadcast Transmitters: Employed in broadcast transmitters for amplifying radio and television signals.
  • Industrial Heating: Used in industrial heating applications for generating RF power.
  • Medical Equipment: Integrated into medical equipment requiring RF power amplification.
  • Radar Systems: Employed in radar systems for transmitting high-power RF pulses.

Features

  • LDMOS Technology: Utilizes LDMOS (Laterally Diffused MOS) technology for high power and efficiency.
  • High Gain: Offers high gain for efficient signal amplification.
  • Wideband Operation: Supports wideband operation for various frequency ranges.
  • High Ruggedness: Designed for high ruggedness to withstand harsh operating conditions.
  • Low Thermal Resistance: Exhibits low thermal resistance for efficient heat dissipation.

Benefits

  • Efficient Amplification: LDMOS technology provides efficient power amplification.
  • Extended Range: High gain enables extended communication range.
  • Versatile Use: Wideband operation allows for use in various frequency ranges.
  • Reliable Operation: High ruggedness ensures reliable operation in harsh environments.
  • Improved Performance: Low thermal resistance improves performance by dissipating heat effectively.

Additional Details

The MRFE6S9205HS operates at a specific voltage and current level, typically requiring a high DC voltage for optimal performance. Its datasheet provides detailed specifications on its RF characteristics, thermal performance, and biasing requirements. Proper heat sinking is crucial for maintaining the transistor's reliability and performance. It requires a well-designed matching network to interface with the RF system. The device is part of a larger family of RF power transistors offered by NXP, catering to various power levels and frequency bands.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Tyco Electronics
Lowest to $1.1071
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7821 $93.5642
4+ $38.3853 $153.5412
5+ $37.1864 $185.9320
7+ $35.9863 $251.9041
9+ $34.7863 $313.0767
12+ $31.1885 $374.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess