EN
  • EN
  • DE

TLV3201AIDBVR

Part No TLV3201AIDBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR RRI SGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.005μA @ 5V
Current - Output (Typ) 21mA
Current - Quiescent (Max) 40μA
CMRR, PSRR (Typ) 70db CMRR, 85db PSRR
Propagation Delay (Max) 50ns
Hysteresis 1.2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 129797-TLV3201AIDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV3201
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3201AIDBVR CAD Model

Description

Product Overview: TLV3201AIDBVR from Texas Instruments

The TLV3201AIDBVR is a high-performance, single-channel comparator manufactured by Texas Instruments, renowned for its precision and speed. This device is part of the TLV3201 family and is designed to operate over a wide supply range, making it an ideal choice for a variety of applications that require fast response times and low power consumption.

Key Features:

  • Fast Response Time: The TLV3201AIDBVR boasts a propagation delay as low as 4.5 µs, which is essential for systems that require quick decision-making capabilities.
  • Low Power Consumption: With a quiescent current of just 40 µA, this comparator is an excellent option for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: It can operate with a supply voltage ranging from 2.7V to 5.5V, providing flexibility in various circuit designs and compatibility with both 3V and 5V systems.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads, eliminating the need for an external pull-up resistor and simplifying design.
  • Single or Dual Supply Operation: It is capable of operating with a single supply or in a split supply configuration, which enhances its versatility in different application environments.

Applications:

The TLV3201AIDBVR is suitable for a wide array of applications across different industries. Some common uses include:

  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • Signal level detection
  • High-speed A/D converters
  • Relay drivers

Package and Quality:

This comparator comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, providing reliability and performance that engineers and designers can trust for their critical projects.

In summary, the TLV3201AIDBVR is a versatile and efficient solution for systems requiring a high-speed comparator. Its low power consumption, wide supply range, and fast response time make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6481 $51.8480
190+ $0.5318 $101.0420
295+ $0.5152 $151.9840
405+ $0.4985 $201.8925
520+ $0.4819 $250.5880
695+ $0.4321 $300.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,440 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess