EN
  • EN
  • DE

DLPC3430ZVBR

Part No DLPC3430ZVBR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC CTRLR DGRL DPP3430 176DLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Display Type DLP
Supply Voltage - Operating 1.1V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 176-DLP (7x7)
Win Source Part Number 1033479-DLPC3430ZVBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DLPC3430ZVBR CAD Model

Description

Introducing the DLPC3430ZVBR DLP Controller from Texas Instruments

The DLPC3430ZVBR is a cutting-edge digital light processing (DLP) controller chip designed by the renowned semiconductor company, Texas Instruments (TI). This advanced controller is specifically engineered to work seamlessly with TI's DLP3000 chipset, which includes the DMD (Digital Micromirror Device) and the DLPA2005 PMIC/LED driver. The DLPC3430ZVBR is an integral component for creating highly reliable and efficient display solutions for a wide range of applications including mobile projectors, digital signage, and interactive displays.

At the heart of the DLPC3430ZVBR lies its sophisticated processing capabilities that enable high-speed pattern rates, making it ideal for not only display purposes but also for advanced light control applications such as 3D scanning, machine vision, and spectroscopy. This controller supports a variety of input formats, including 24-bit RGB, and offers a flexible interface that can be easily integrated with a host processor.

The DLPC3430ZVBR boasts an impressive array of features designed to enhance image quality and performance. It is capable of producing bright and vibrant images with excellent color accuracy, thanks to its support for up to WXGA resolution with 30-bit color depth. Additionally, the controller's high-speed switching of DMD micromirrors allows for fast image refresh rates, reducing motion blur and providing a smoother viewing experience.

For developers and manufacturers, TI provides extensive support for the DLPC3430ZVBR, including detailed datasheets, application notes, and reference designs. This ensures a streamlined development process and helps to reduce time-to-market for new products. Furthermore, the controller's compact form factor and low power consumption make it an ideal choice for portable and battery-powered applications, where space and energy efficiency are critical.

Overall, the Texas Instruments DLPC3430ZVBR DLP controller is a highly capable and versatile component that delivers exceptional performance for a variety of display and light control applications. Its advanced features and support infrastructure make it a go-to choice for developers looking to create innovative and high-quality DLP-based solutions.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess