EN
  • EN
  • DE

MCP4661T-103E/ML

Part No MCP4661T-103E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 16QFN / Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 16-QFN (4x4)
Package / Case 16-VQFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4661
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4661T-103E/MLDKR,MCP4661T103EML,MCP4661T-103E/MLCT,MCP4661T-103E/MLTR
Standard Package 3,300
Win Source Part Number 1228484-MCP4661T-103E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4661T-103E/ML CAD Model

Description

The MCP4661T-103E/ML is a digital potentiometer designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a compact and precise way to control and calibrate voltage, current, and frequency in various electronic applications, making it an ideal choice for designers looking to add adjustability to their circuits without the mechanical variability of traditional potentiometers.

Key Features

  • Dual Channel: This digital potentiometer comes with two independent channels, allowing for multiple adjustments within a single package.
  • Resistance Value: It offers a 10kΩ resistance value, which is a common choice for a wide range of applications.
  • Resolution: The MCP4661T-103E/ML provides a resolution of 7-bits (128 wiper steps), giving designers the ability to fine-tune their system with precision.
  • Non-Volatile Memory: Equipped with non-volatile memory (EEPROM), this device can retain its settings even after power is removed, ensuring consistent performance.
  • Interface: The digital potentiometer uses an I2C™ compatible interface for communication, which is widely used and easy to integrate with most microcontrollers.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MCP4661T-103E/ML is suitable for use in harsh environments.
  • Package: The device comes in a 14-lead QFN package, which is known for its small footprint and good thermal performance.

Applications

The MCP4661T-103E/ML is a versatile component that can be used in a variety of applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial equipment
  • Gain and offset adjustment in sensor signal conditioning
  • Audio equipment volume control
  • LED lighting control

In summary, the MCP4661T-103E/ML from Microchip Technology is a reliable and efficient solution for designers who need a non-volatile, digitally-controlled potentiometer with dual-channel capability and a standard resistance value. Its robust feature set and ease of use make it a go-to choice for a multitude of electronic control applications.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,176 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess